EN
  • EN
  • DE

CAT93C46K

Part No CAT93C46K
Manufacturer ON Semiconductor
Catalog EEPROM
Description EEPROM Serial-Microwire 1K-bit 128 x 8/64 x 16 3.3V/5V 8-Pin SOIC EIAJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 239923-CAT93C46K
Popularity Low
Supply and Demand Status Limited
Family Name CAT93C46
Introduction Date July 20, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT93C46K CAD Model

Description

The CAT93C46K is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) microchip produced by ON Semiconductor, a leader in the semiconductor industry. This microchip is part of the CAT93Cxx series, which is known for its robustness and reliability in storing data that must be preserved during device power cycles.

Key Features

  • Memory Size: The CAT93C46K offers 1-Kb of memory, organized as 64 x 16 bits, which is ideal for small-scale data storage requirements.
  • Interface: It utilizes a simple, yet efficient, serial interface for communication, making it compatible with a wide range of microcontrollers and processors.
  • Write Cycle Time: It boasts a rapid write cycle time of 5 ms (typical), ensuring quick data storage and minimal wait times for operations.
  • Operating Voltage: This device operates over a wide voltage range of 2.5V to 5.5V, making it versatile for various applications and system voltages.
  • Low Power Consumption: Designed for low power consumption, the CAT93C46K is ideal for battery-operated and power-sensitive devices.
  • Endurance: The EEPROM is rated for a minimum of 1,000,000 program/erase cycles, ensuring a long lifespan and reliability for repeated data storage operations.
  • Data Retention: It guarantees a data retention period of 100 years, providing a stable and durable storage solution.

Applications

The CAT93C46K is versatile and can be used in various applications that require reliable and non-volatile memory storage. Common applications include:

  • Portable consumer electronics
  • Health and fitness trackers
  • Industrial control systems
  • Automotive settings
  • Smart cards and identification systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CAT93C46K is manufactured to meet strict industry standards, ensuring performance and reliability for critical applications. With ON Semiconductor's expertise in the field, customers can expect a product that meets their data storage needs with exceptional quality and support.

You May Also Be Interested in

Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess