Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Smart Reset
Packaging Reel - TR
Type Smart ON/OFF Controller
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 3.4V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 12-TDFN
Manufacturer Package 12-TDFN (2x3)
Win Source Part Number 1261455-STM6600AS24DM6F
Manufacturer Homepage www.st.com
Family Name STM6600
Introduction Date March 04, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM6600AS24DM6F CAD Model

Description

The STM6600AS24DM6F, from STMicroelectronics, is a sophisticated dual-channel push-button on/off controller designed to manage the power sequencing for electronic devices. This integrated circuit (IC) offers an innovative solution to the traditional mechanical power switch, allowing users to control their devices with a simple push-button interface.

Key Features

  • Smart Power Control: The STM6600AS24DM6F enables intelligent power sequencing, ensuring that the device powers up and shuts down in a controlled manner, thus protecting the internal components from potential damage caused by abrupt power changes.
  • Dual-Channel: With two independent channels, this IC can manage multiple power rails or devices simultaneously, providing flexibility in designing complex electronic systems.
  • Adjustable Timing: The timing parameters for the on/off control can be adjusted to suit various application requirements, offering a customizable user experience.
  • Low Standby Current: This feature is essential for battery-powered applications, as it minimizes power consumption when the device is not in use, thereby extending battery life.
  • Debounce Circuitry: The integrated debounce circuitry ensures that inadvertent button presses do not lead to unwanted power state changes, enhancing the reliability of the system.

Applications

The STM6600AS24DM6F is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wearable technology
  • Medical devices
  • Industrial controls

Technical Specifications

STMicroelectronics has equipped the STM6600AS24DM6F with specifications that ensure optimal performance:

  • Operating Voltage Range: 2.7V to 5.5V
  • Low Power Consumption
  • Compact Package: 3x3 mm TDFN-10
  • Extended Temperature Range: -40°C to +85°C

With its robust feature set, the STM6600AS24DM6F is a reliable choice for designers looking to incorporate an efficient power management solution into their next project. STMicroelectronics continues to innovate in the field of electronic components, offering products that enhance the user experience and extend the capabilities of modern technology.

You May Also Be Interested in

Linear Technology
IC MPU SUPERVISORY CIRCUIT 8-DIP
Lowest to $2.0835
ECAD model for LTC1232CN8
Linear Technology
IC MON SUPP QUAD PUSHPULL 10MSOP
Need more? Email Us
ECAD model for LTC2900-2CMS#PBF
Linear Technology
IC VOLT SUPERVISOR 10-MSOP
Need more? Email Us
ECAD model for LTC2918CMS-A1#TRPBF
Maxim Integrated
Processor Supervisor Adj 1 Active High/Active Low/Open Drain 16-Pin SOIC N T/R / IC SUPERVISOR MPU 16-SOIC
Lowest to $44.0060
ECAD model for MAX793SESE+T
Maxim Integrated
IC MPU/RESET CIRC 3.08V SC70-4
Lowest to $3.9425
ECAD model for MAX6389XS31D2+T
SII Semiconductor Corporation
IC VOLT DETECTOR 1.2V SNT-4A
Need more? Email Us
ECAD model for S-80812CNPF-B9QTFG
Analog Devices Inc.
ADM6318 - SUPERVISORY CIRCUIT WI / Supervisor Push-Pull, Push-Pull 1 Channel SOT-23-5
Need more? Email Us
ECAD model for ADM6318BX49ARJZ-R7
Intersil
IC SUPERVISOR CPU 4K EE 8-DIP
Lowest to $2.0711
ECAD model for X5043PI-4.5A
Maxim Integrated
IC MPU/RESET CIRC 3.00V SC70-3
Lowest to $7.3689
ECAD model for MAX6383XR30D2+T

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1115 $52.8955
40+ $2.5530 $102.1200
61+ $2.4732 $150.8652
84+ $2.3934 $201.0456
109+ $2.3137 $252.1933
145+ $2.0743 $300.7735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,067 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention