EN
  • EN
  • DE

STM6503SEAADG6F

Part No STM6503SEAADG6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SMART RESET DUAL PB 8 TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Reset Timer
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.925V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TDFN
Win Source Part Number 031327-STM6503SEAADG6F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM6503SEAADG6F CAD Model

Description

The STM6503SEAADG6F is a state-of-the-art supervisory circuit designed and manufactured by STMicroelectronics. This compact and efficient device is engineered to monitor power supplies in digital systems, providing a crucial safeguard against power failures and ensuring the stability and reliability of electronic applications.

Key Features

  • Precision Monitoring: The device is capable of precise voltage monitoring, ensuring that the system operates within safe voltage thresholds.
  • Low Power Consumption: It is optimized for low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.
  • Adjustable Voltage Thresholds: The STM6503SEAADG6F offers adjustable voltage thresholds, allowing for customization according to specific system requirements.
  • Multiple Reset Timeout Periods: Users can select from various reset timeout periods, providing flexibility in system design and response strategies.
  • Manual Reset Input: The inclusion of a manual reset input allows for a system reset without the need to cycle power, which is particularly useful for system maintenance and troubleshooting.
  • High Accuracy: The device features high accuracy in voltage threshold detection, which is crucial for maintaining system integrity and preventing data corruption.

Applications

The STM6503SEAADG6F is suitable for a wide range of applications, including but not limited to:

  • Computers and computer peripherals
  • Embedded systems
  • Industrial control systems
  • Portable and handheld devices
  • Telecommunication systems

Technical Specifications

With its compact SOT23-5 package, the STM6503SEAADG6F is designed to fit into tight spaces without compromising performance. The device operates over a wide temperature range, making it suitable for various environmental conditions. It also features built-in hysteresis to prevent false triggering, enhancing system stability.

For engineers and designers seeking a reliable supervisory solution, the STM6503SEAADG6F from STMicroelectronics offers the perfect blend of precision, flexibility, and efficiency. Its robust feature set ensures that it can meet the demands of the most challenging applications.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7438 $52.3140
70+ $1.4308 $100.1560
110+ $1.3861 $152.4710
150+ $1.3414 $201.2100
195+ $1.2967 $252.8565
260+ $1.1625 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,037 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess