EN
  • EN
  • DE

STM6316ATXXZ

Part No STM6316ATXXZ
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 194461-STM6316ATXXZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM6316ATXXZ CAD Model

Description

STM6316ATXXZ Microprocessor Reset Circuit

The STM6316ATXXZ from STMicroelectronics is a sophisticated, low-power microprocessor reset circuit designed to monitor supply voltage and maintain system integrity in digital systems. It is particularly suited for battery-powered applications due to its low power consumption and small footprint.

Key Features

  • Precision Monitoring: This device offers precision voltage monitoring, ensuring that the system's microprocessor is reset with certainty whenever the supply voltage drops below a predetermined threshold.
  • Low Power Consumption: With its design focused on energy efficiency, the STM6316ATXXZ is ideal for portable and battery-operated devices, contributing to longer battery life and reduced power costs.
  • Programmable Reset Delay: It features a programmable delay time that provides flexibility, allowing designers to specify the reset assertion time required for their system.
  • High Accuracy: The reset threshold voltage is highly accurate, ensuring reliable operation under varying conditions and across temperature ranges.
  • Multiple Operating Voltages: The device supports a range of operating voltages, making it versatile for use in different systems without the need for additional components.

Applications

The STM6316ATXXZ is used in a variety of applications where accurate and reliable system reset functionality is critical. These include:

  • Portable and wearable devices
  • Embedded systems
  • Automotive electronics
  • Industrial controls
  • Consumer electronics

Technical Specifications

  • Supply Voltage Range: 2.0V to 5.5V
  • Low Supply Current: 5 μA (typ)
  • Reset Threshold Voltage Options: Multiple options available
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: Available in a small SOT23-5 package

STMicroelectronics' commitment to quality and reliability is evident in the STM6316ATXXZ, making it a top choice for designers looking to enhance their system's performance with a robust reset circuit.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess