EN
  • EN
  • DE

STM3301DTR

Part No STM3301DTR
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097154-STM3301DTR
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STM3301DTR CAD Model

Description

Product Overview: STM3301DTR from STMicroelectronics

The STM3301DTR is a cutting-edge microcontroller unit (MCU) brought to the market by STMicroelectronics, a leader in semiconductor solutions. This MCU is part of the STM32 family, which is renowned for its high performance, flexibility, and efficiency in a wide range of applications.

At the heart of the STM3301DTR lies a 32-bit ARM Cortex-M3 processor, which provides the computational power necessary for complex tasks and algorithms. The core operates at a frequency of up to 72 MHz, offering a balanced trade-off between processing power and energy consumption, making it ideal for power-sensitive applications.

This microcontroller comes equipped with a rich set of peripherals, including multiple communication interfaces such as I2C, SPI, and USART, which are essential for modern interconnected devices. It also features several 16-bit timers, a 12-bit analog-to-digital converter (ADC), and a digital-to-analog converter (DAC) for versatile analog signal management.

The STM3301DTR boasts a robust design with an operating temperature range from -40°C to +85°C, ensuring reliable performance even in harsh environments. Its package is an LQFP64 (low-profile quad flat package), which provides a compact footprint while still offering ample pin count for interfacing with other components in a system.

Memory capabilities of the STM3301DTR include up to 256KB of Flash memory and 64KB of SRAM, providing ample space for application code and data storage. This MCU also supports an extensive set of power-saving modes, which enable designers to optimize power consumption for battery-powered or energy-harvesting applications.

Security features are also a key aspect of the STM3301DTR, with built-in capabilities for ensuring the integrity and confidentiality of code and data. This makes it a suitable choice for applications where data security is paramount, such as in payment systems or secure communications.

Overall, the STM3301DTR is a versatile and reliable microcontroller that can serve as the core for a multitude of embedded systems, ranging from industrial control systems to consumer electronics. Its comprehensive feature set, coupled with STMicroelectronics' support and resources, make it an excellent choice for designers seeking a high-performance, feature-rich MCU.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess