Products specifications Report Issue?

Category RF and WirelessRF Transceiver ICs
Mfr STMicroelectronics
Series STM32WLE
Packaging Tape & Reel (TR)
Part Status Active
Type TxRx + MCU
RF Family/Standard General ISM < 1GHz
Protocol LoRaWAN 1.0, Sigfox, Wireless M-Bus
Modulation BPSK, FSK, GFSK, GMSK, MSK
Frequency 150MHz ~ 960MHz
Data Rate (Max) 300kbps
Power - Output 22dBm
Sensitivity -148dBm
Memory Size 256kB Flash
Serial Interfaces ADC, GPIO, I2C, I2S, IrDA, JTAG, PWM, SPI, UART, USART
GPIO 29
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 4.47mA ~ 10.22mA
Current - Transmitting 21mA ~ 120mA
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32
Ultra Librarian 3D Model Ultra Librarian STM32WLE5CCU6TR CAD Model

You May Also Be Interested in

Texas Instruments
INTERFACE ANALOG FRONT END / IC RF TxRx Only 600MHz ~ 6GHz 400-BFBGA, FCBGA
Lowest to $461.6573
ECAD model for AFE7799IABJ
Maxim Integrated
IC RF TXRX CELLULAR 68TQFN / IC RF TxRx Only Cellular WiMAX 5GHz 68-WFQFN Exposed Pad
Lowest to $12.4799
ECAD model for MAX2851ITK+
STMicroelectronics
MULTIPROTOCOL LPWAN 32-BIT ARM?C
Lowest to $5.3122
ECAD model for STM32WLE4JCI6
Silicon Labs
ZG23, SUB-GHZ, 512KB FLASH, 64KB
Lowest to $5.7658
ECAD model for EFR32ZG23A010F512GM40-B
NXP / Nexperia
WIRELESS MICROCONTROLLER
Lowest to $6.4854
ECAD model for JN5189HN/001Z
Cypress Semiconductor Corp
Bluetooth Low-Energy (BLE)-compliant
Lowest to $10.9864
ECAD model for BCM20732A0KML2G
ON Semiconductor
IC RF TXRX+MCU BLUETOOTH 51SMD
Lowest to $17.4044
ECAD model for NCH-RSL10-101S51-ACG
Analog Devices Inc.
2X2 RADIO TRANSCEIVER / IC RF TxRx Only 30MHz ~ 6GHz 196-TFBGA, CSPBGA
Lowest to $453.0304
ECAD model for ADRV9002BBCZ
Microchip Technology
IC RF TXRX+MCU ISM>1GHZ 48VFQFN / IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad
Need more? Email Us
ECAD model for ATSAMR21G16A-MF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6258 $50.6322
19+ $5.2697 $100.1243
30+ $5.0917 $152.7510
43+ $4.7357 $203.6351
55+ $4.5576 $250.6680
69+ $4.3796 $302.1924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,070 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention