Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr STMicroelectronics
Package Tray
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol LoRaWAN 1.0, Sigfox
Modulation BPSK, GFSK, GMSK, FSK, MSK
Frequency 150MHz ~ 960MHz
Data Rate (Max) 300kbps
Power - Output 22dBm
Sensitivity -148dBm
Memory Size 256kB Flash
Serial Interfaces ADC, GPIO, I²C, SPI, IrDA, UART, USART
GPIO 29
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 4.82mA
Current - Transmitting 21mA ~ 120mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 851399-STM32WLE5CCU6
Ultra Librarian 3D Model Ultra Librarian STM32WLE5CCU6 CAD Model

Description

Introducing the STM32WLE5CCU6 from STMicroelectronics

The STM32WLE5CCU6 is a cutting-edge microcontroller product brought to you by STMicroelectronics, a global leader in semiconductor solutions. This innovative device is part of the STM32WL series, which is the first to integrate both a sub-GHz radio and an Arm Cortex-M core on the same chip. The STM32WLE5CCU6 is designed to cater to a wide range of applications, particularly those that require long-range wireless connectivity, such as IoT devices, smart city infrastructure, industrial automation, and energy management systems.

At the heart of the STM32WLE5CCU6 is a 32-bit Arm Cortex-M4 CPU with a frequency of up to 48 MHz, providing ample computational power for complex tasks. It is complemented by an Arm Cortex-M0+ co-processor dedicated to managing the radio functions, ensuring efficient wireless communication. This dual-core architecture enables the device to perform application processing and wireless connectivity tasks concurrently, optimizing performance and power consumption.

The integrated radio supports multiple modulation schemes, including LoRa, (G)FSK, (G)MSK, and BPSK, providing excellent flexibility for developers to choose the best communication protocol for their specific needs. The device's sub-GHz radio frequency range ensures long-range transmission capabilities, which is essential for remote monitoring and control applications. Additionally, the STM32WLE5CCU6 boasts a comprehensive set of peripherals, including multiple SPI/I2C/UART interfaces, ADCs, timers, and more, enabling a wide variety of external components to be connected and controlled with ease.

Security is also a top priority for the STM32WLE5CCU6, featuring hardware-based AES encryption to safeguard data transmission. With the growing concerns around IoT security, this feature provides an additional layer of protection against potential threats.

Developers will appreciate the support for STMicroelectronics' comprehensive software development ecosystem, which includes the STM32Cube software suite and a range of development tools to streamline the design process. The STM32WLE5CCU6 is available in a UFBGA73 package, offering a compact footprint for space-constrained applications.

In summary, the STM32WLE5CCU6 from STMicroelectronics is a powerful, versatile, and secure microcontroller that is ideal for a wide range of wireless applications. Its integration of an Arm Cortex-M core with a sub-GHz radio makes it a smart choice for developers looking to create innovative and efficient IoT solutions.

You May Also Be Interested in

Atmel
Low IF WDCT 5.8 GHz Transceiver
Need more? Email Us
ECAD model for ATR2820-PNQG
Maxim Integrated
Lowest to $9.0941
ECAD model for MAX2838ETM+
Freescale Semiconductor - NXP
IC RF TXRX ISM
Need more? Email Us
ECAD model for MC33696FCAE
Microchip Technology
IC RF TXRX ISM
Need more? Email Us
ECAD model for MICRF505BML
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
ECAD model for EFR32MG1B732F256GM32-C0
Microchip Technology
IC RF TXRX+MCU 802.15.4 64TFBGA
Lowest to $13.0388
ECAD model for ATSAMR34J16B-I/7JX
Freescale Semiconductor - NXP
IC RF TXRX 802.15.4/ISM 32-VFQFN
Lowest to $14.6617
ECAD model for MC13202FCR2
Broadcom Limited
Lowest to $7.6858
ECAD model for BCM2070PB1KWFBG
Freescale Semiconductor - NXP
IC RF TXRX 802.15.4/ISM 32-VFQFN
Lowest to $8.5829
ECAD model for MC13201FCR2

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6258 $50.6322
19+ $5.2697 $100.1243
30+ $5.0917 $152.7510
43+ $4.7357 $203.6351
55+ $4.5576 $250.6680
69+ $4.3796 $302.1924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention