EN
  • EN
  • DE

MC33696FCAE

Part No MC33696FCAE
Manufacturer Freescale Semiconductor - NXP
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Type TxRx Only
RF Family/Standard General ISM
Modulation FSK, OOK
Frequency 290MHz to 340MHz, 424MHz to 510MHz, 862MHz to 1.02GHz
Data Rate (Max) 22.6kbps
Power - Output 7.25dBm
Sensitivity -106.5dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.1 V to 3.6 V
Current - Receiving 10.3mA to 24mA
Current - Transmitting 6.1mA to 13.5mA
Temperature Range - Operating -20°C to 85°C
Dimension 32-VFQFN Exposed Pad
Win Source Part Number 144313-MC33696FCAE
Ultra Librarian 3D Model Ultra Librarian MC33696FCAE CAD Model

Description

The NXP MC33696FCAE is a TxRx Only type electronic component that operates at a frequency range of 290MHz to 340MHz, 424MHz to 510MHz, and 862MHz to 1.02GHz.

  • Type: TxRx Only
  • Frequency Range: 290MHz to 340MHz, 424MHz to 510MHz, and 862MHz to 1.02GHz
  • Family/Standard: General ISM RF
  • Modulation: FSK and OOK
  • Sensitivity: -106.5dBm
  • Data Rate: 22.6kbps
  • Power Output: 7.25dBm
  • Current (Transmitting): 6.1mA to 13.5mA
  • Current (Receiving): 10.3mA to 24mA
  • Packaging: 32-VFQFN Exposed Pad
  • Operating Temperature: -20°C to 85°C
  • Serial Interfaces: SPI
  • Supply Voltage: 2.1V to 3.6V
  • Status: Obsolete (EOL)

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess