Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 30mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 7μVp-p
Noise - 10Hz to 10kHz 11.5μVrms
Voltage - Input 6.1 V to 40 V
Operating Supply Current 650μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069780-MAX6143BASA41+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6143BASA41+ CAD Model

Description

Product Overview: MAX6143BASA41+ from Maxim Integrated

The MAX6143BASA41+ is a high-precision, low-noise, series voltage reference chip from Maxim Integrated that offers exceptional stability and accuracy for demanding applications. Designed for use in high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-accuracy analog circuitry, this voltage reference is an ideal choice for professionals seeking reliable and consistent performance.

Key Features

  • High-Accuracy: The MAX6143BASA41+ boasts an impressive initial accuracy of ±0.02%, ensuring precise voltage regulation for sensitive electronic components.
  • Low Temperature Coefficient: With a low temperature coefficient of 3ppm/°C (max), users can trust the output voltage to remain stable across a wide range of operating temperatures.
  • Low Noise: This device features a low output noise of only 1.6µVp-p/V, making it suitable for noise-sensitive applications where signal integrity is paramount.
  • Long-Term Stability: Offering excellent long-term stability of 75ppm/1000 hours (max at +25°C), the MAX6143BASA41+ ensures reliable performance over time.
  • Wide Operating Voltage Range: It operates over a broad supply voltage range from 4.5V to 12.6V, providing versatility in various circuit designs.

Applications

The MAX6143BASA41+ is ideal for a range of precision applications, including:

  • Precision voltage regulation in high-end industrial equipment
  • Reference voltage source for ADCs and DACs in medical instrumentation
  • Control systems requiring high stability and low noise
  • Automotive systems where accuracy and reliability are critical
  • Portable battery-powered devices with stringent power and noise constraints

Package and Availability

The MAX6143BASA41+ is available in an 8-pin SOIC package, making it easy to integrate into a variety of printed circuit board designs. Its compact form factor and robust design make it suitable for both prototyping and mass production environments.

With Maxim Integrated's reputation for quality and performance, the MAX6143BASA41+ voltage reference is a top choice for engineers and designers looking to enhance the precision and stability of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
ECAD model for UPC1093G-1-E1-A
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ SOT89-3
Lowest to $0.5684
ECAD model for NJM431SU-TE1
Semtech Corporation
IC VREF SHUNT ADJ SOT23-5
Need more? Email Us
ECAD model for SC4431CSK-1TR
Analog Devices Inc.
High Precision Voltage Reference
Need more? Email Us
ECAD model for AD588BQ
Semtech Corporation
V-Ref Adjustable 1.24V to 16V 100mA 3-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-3
Lowest to $0.3764
ECAD model for SC431LISK-.5TRT
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.7006
ECAD model for SC431CSK-1TRT
Analog Devices Inc.
High Precision -+10 V Reference
Need more? Email Us
ECAD model for AD688AQ
Semtech Corporation
Need more? Email Us
ECAD model for SC431LCSK-1.TR
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Need more? Email Us
ECAD model for SC431LC5SK-2TRT

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention