EN
  • EN
  • DE

STM32W108HBU63

Part No STM32W108HBU63
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description High-performance, IEEE 802.15.4 wireless system-on-chip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261420-STM32W108HBU63
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32W108HBU63 CAD Model

Description

STM32W108HBU63 Microcontroller by STMicroelectronics

The STM32W108HBU63 is a cutting-edge microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the STM32 series, which is renowned for its high performance, flexibility, and energy efficiency. The STM32W108HBU63 is specifically tailored for RF communications, making it an ideal choice for wireless applications.

Key Features

  • Integrated 2.4 GHz Transceiver: The MCU comes with a built-in IEEE 802.15.4 standard-compliant transceiver that supports both the Zigbee and MiWi protocols, perfect for home automation, smart energy, and wireless sensor networks.
  • ARM Cortex-M3 Processor: At the heart of the STM32W108HBU63 is a 32-bit ARM Cortex-M3 processor, which provides a balance of power and energy efficiency, with enough computational capability to handle complex tasks.
  • Memory Capacity: It includes 128 KB of flash memory and 8 KB of RAM, which is sufficient for small to medium-sized applications.
  • Low Power Consumption: The device is designed for low-power operation, featuring several power-saving modes that significantly extend battery life in portable devices.
  • GPIOs and Peripheral Support: It is equipped with a variety of General Purpose Input/Output (GPIO) pins and supports multiple peripheral interfaces such as USART, SPI, and I2C, allowing for flexible device connectivity and expansion.

Applications

The STM32W108HBU63 is versatile and can be used in a wide range of applications, including but not limited to:

  • Wireless sensor networks
  • Home automation systems
  • Smart energy management
  • Industrial control systems
  • Remote monitoring and control

With its robust feature set and wireless capabilities, the STM32W108HBU63 MCU from STMicroelectronics is a powerful component for developers looking to create sophisticated and energy-efficient wireless solutions. Its integration of a 2.4 GHz transceiver with a powerful ARM Cortex-M3 processor makes it a highly competitive choice for a myriad of IoT applications.

You May Also Be Interested in

Ricoh
Lowest to $3.2490
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Ricoh
Lowest to $23.3784
Ricoh
Need more? Email Us
Microchip Technology
IC EMBEDDED CTLR 169LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418
Ricoh
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess