EN
  • EN
  • DE

STM32W108C8U63

Part No STM32W108C8U63
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708562-STM32W108C8U63
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32W108C8U63 CAD Model

Description

STM32W108C8U63 - STMicroelectronics

The STM32W108C8U63 is a cutting-edge microcontroller product from STMicroelectronics, designed to provide a highly integrated and cost-effective solution for applications requiring 2.4 GHz IEEE 802.15.4-compliant wireless connectivity. This device is part of the STM32 series, which is renowned for its performance, versatility, and ease of use in embedded systems.

At the heart of the STM32W108C8U63 is an ARM Cortex-M3 processor, which offers a maximum CPU speed of 24 MHz, providing the computational power necessary for handling complex tasks and algorithms. The microcontroller also includes 8 KB of RAM and 64 KB of flash memory, ensuring adequate space for application code and data storage.

The STM32W108C8U63 comes in a 48-pin QFN package, which is ideal for space-constrained applications. It operates over a wide voltage range of 2.1V to 3.6V, making it suitable for battery-powered and energy-efficient designs. Moreover, this microcontroller boasts a comprehensive set of peripherals, including UART, SPI, I2C interfaces, and multiple GPIOs, providing developers with a great deal of flexibility in interfacing with other components and modules.

One of the standout features of the STM32W108C8U63 is its built-in support for wireless communication. The integrated 2.4 GHz transceiver is compliant with the IEEE 802.15.4 standard, which is the foundation for protocols like ZigBee and Thread, making it an excellent choice for smart home, industrial automation, and Internet of Things (IoT) applications. The RF section includes a power amplifier, LNA, and diversity switch, which enhances its wireless performance, range, and reliability.

Developers can also take advantage of the comprehensive development ecosystem provided by STMicroelectronics, including software libraries, development kits, and the STM32Cube platform. This ecosystem simplifies the process of developing and debugging applications, reducing time to market for products built around the STM32W108C8U63.

In summary, the STM32W108C8U63 from STMicroelectronics is a robust and versatile microcontroller that is perfect for wireless-enabled embedded systems. Its powerful ARM Cortex-M3 core, ample memory resources, and integrated 2.4 GHz transceiver make it an ideal choice for a wide range of applications seeking reliable and efficient wireless communication capabilities.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess