EN
  • EN
  • DE

SCS8AC128RCFGER

Part No SCS8AC128RCFGER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091911-SCS8AC128RCFGER
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCS8AC128RCFGER CAD Model

Description

Product Overview: NXP SCS8AC128RCFGER

The NXP SCS8AC128RCFGER is a robust, high-performance microcontroller designed to meet the demanding requirements of automotive and industrial applications. This advanced product from NXP Semiconductors offers a perfect blend of power, efficiency, and security, making it an ideal choice for a wide range of embedded systems.

Key Features:

  • Advanced Core: At the heart of the SCS8AC128RCFGER is an ARM Cortex-M4F core, which provides a maximum clock speed of up to 80 MHz, delivering the computational power needed for complex algorithms and control tasks.
  • Memory Capacity: This microcontroller comes with a generous 128 KB of flash memory and 16 KB of SRAM, ensuring ample space for application code and data storage.
  • Enhanced Security: With its integrated cryptographic services, the SCS8AC128RCFGER ensures secure data communication and protection against unauthorized access, a critical feature for connected devices.
  • Rich Peripherals: A variety of peripherals are available, including multiple SPI, I2C, and UART interfaces, along with ADCs and timers, providing the flexibility to interface with a multitude of external components and sensors.
  • Robust Design: Designed to operate in harsh environments, the microcontroller is rated for an extended temperature range, making it suitable for automotive-grade applications.

Applications:

The versatility of the NXP SCS8AC128RCFGER allows it to be used in various applications such as:

  • Automotive control units
  • Industrial automation systems
  • Internet of Things (IoT) devices
  • Embedded medical devices
  • Consumer electronics

Quality and Reliability:

NXP's commitment to quality ensures that the SCS8AC128RCFGER microcontroller meets the highest standards of reliability and performance. It is designed to withstand the rigors of real-world applications, providing a dependable solution for product developers.

With its powerful processing capabilities, extensive memory, and advanced security features, the NXP SCS8AC128RCFGER is a top-tier microcontroller that delivers the performance and reliability required for today's sophisticated electronic systems.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess