EN
  • EN
  • DE

STM32U575VGT6

Part No STM32U575VGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR / ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32U5
Package Bulk
Core Processor ARM® Cortex®-M33
Core Size 32-Bit
Speed 160MHz
Connectivity CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 82
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 784K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 20x12/14b SAR; D/A 2x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Standard Package 540
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1336804-STM32U575VGT6
Ultra Librarian 3D Model Ultra Librarian STM32U575VGT6 CAD Model

Description

STM32U575VGT6 Microcontroller by STMicroelectronics

The STM32U575VGT6 is a state-of-the-art microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance and energy efficiency. It is part of the STM32U5 series, which is built on the powerful Arm® Cortex®-M33 processor with Arm TrustZone® technology, ensuring a perfect balance between power consumption and processing capability.

This microcontroller is designed to operate at a frequency of up to 160 MHz, providing ample computational speed for a wide range of applications. The STM32U575VGT6 comes with an impressive set of features, including a multi-AHB bus matrix, real-time acceleration, and advanced peripherals that make it suitable for complex and demanding applications.

Key features of the STM32U575VGT6 include:

  • Memory: It boasts 2 Mbytes of Flash memory and 786 Kbytes of SRAM, providing ample space for application code and data storage.
  • Rich Connectivity: The MCU offers a variety of communication interfaces such as USB Type-C and USB Power Delivery, CAN FD, and a Secure Digital (SD) card interface, enhancing its connectivity options for modern applications.
  • Advanced Security: With Arm TrustZone® and active tamper detection, the device ensures secure data processing and storage, making it ideal for applications requiring stringent security measures.
  • Power Efficiency: The STM32U575VGT6 includes a range of low-power modes, including a shutdown mode that reduces power consumption to a bare minimum, thus extending the battery life of portable devices.
  • Robust Analog Features: It also features advanced analog peripherals, including high-resolution timers, a 16-bit analog-to-digital converter (ADC), and a 12-bit digital-to-analog converter (DAC), providing precise control and measurement capabilities.

With its rich set of peripherals and I/Os, the STM32U575VGT6 is highly versatile, suitable for a broad spectrum of applications such as industrial control systems, consumer electronics, IoT devices, and medical equipment. Its LQFP100 package allows for easy integration into various designs, providing developers with the flexibility needed for innovative and complex projects.

STMicroelectronics also provides comprehensive software support for the STM32U575VGT6, including the STM32Cube software development kit, which features HAL and LL APIs, middleware components, and a full set of examples to jumpstart development and reduce time to market.

Overall, the STM32U575VGT6 is a powerful and reliable microcontroller that delivers high performance, security, and energy efficiency, making it a top choice for designers looking to create advanced and secure embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7023 $51.3207
19+ $5.3414 $101.4866
30+ $5.1610 $154.8300
42+ $4.8000 $201.6000
55+ $4.6196 $254.0780
68+ $4.4391 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,540 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess