EN
  • EN
  • DE

STM32MP153AAD3T

Part No STM32MP153AAD3T
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description MPU WITH ARM DUAL CORTEX-A7 650  /  ARM® Cortex®-A7 Microprocessor IC series 2 Core, 32-Bit 209MHz, 650MHz 257-TFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Series STM32MP1
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 209MHz, 650MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI-CEC, LCD
Ethernet 10/100Mbps (1)
USB USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TA)
Security Features ARM TZ
Package / Case 257-TFBGA
Supplier Device Package 257-TFBGA (10x10)
Additional Interfaces CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Base Product Number STM32
Standard Package 1,800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1261846-STM32MP153AAD3T
Ultra Librarian 3D Model Ultra Librarian STM32MP153AAD3T CAD Model

Description

STM32MP153AAD3T Product Overview

The STM32MP153AAD3T is a versatile and high-performance microprocessor from STMicroelectronics, which is part of the STM32MP1 series. This dual-core product incorporates an ARM® Cortex®-A7 core operating at up to 800 MHz and a Cortex®-M4 core at 209 MHz, making it a perfect choice for a wide range of applications, including industrial, consumer, medical, and IoT devices.

Key Features

  • Advanced Processor Cores: The integration of a dual-core Cortex®-A7 and a Cortex®-M4 allows for efficient multitasking and real-time application handling, providing a balance between high performance and power efficiency.
  • Enhanced Graphics: The STM32MP153AAD3T includes a 3D GPU (Vivante® - OpenGL® ES 2.0), which is ideal for applications requiring rich and complex graphics.
  • Flexible Memory Options: It supports a range of external memory interfaces, including DDR3L, LPDDR2, LPDDR3, allowing designers to choose the optimal memory solution for their application.
  • Rich Connectivity: With multiple I/O interfaces such as GbE, PCIe, and USB 2.0, this microprocessor can handle various communication requirements.
  • Robust Security Features: Security is a key consideration, and the STM32MP153AAD3T addresses this with features like hardware cryptographic acceleration, secure boot, and TrustZone® for ARMv7-M.

Applications

The STM32MP153AAD3T is designed for a broad range of applications, thanks to its rich set of peripherals and interfaces. It is especially suited for:

  • Industrial Control Systems
  • Human-Machine Interface (HMI) Devices
  • Smart Home and Building Automation
  • Healthcare and Medical Equipment
  • IoT Edge Computing

Development and Support

STMicroelectronics provides extensive support for the STM32MP153AAD3T, with a comprehensive set of tools for development, including the STM32Cube software suite and a supportive community. Developers can also leverage the STM32MP1 ecosystem, which offers a variety of development boards and software solutions to accelerate the design and implementation of their projects.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess