EN
  • EN
  • DE

STM32L4A6ZGT6

Part No STM32L4A6ZGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 115
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number STM32L4A6
Other Names 497-17733,STM32L4A6ZGT6
Standard Package 360
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262247-STM32L4A6ZGT6
Ultra Librarian 3D Model Ultra Librarian STM32L4A6ZGT6 CAD Model

Description

STM32L4A6ZGT6 Microcontroller - STMicroelectronics

The STM32L4A6ZGT6 is a high-performance microcontroller from STMicroelectronics, designed to offer a perfect blend of power efficiency, performance, and feature integration. This advanced chip is part of the STM32L4 series, which is renowned for its ultra-low-power consumption and is based on the high-performance ARM Cortex-M4 32-bit RISC core operating at a frequency of up to 80 MHz.

The STM32L4A6ZGT6 comes packed with a rich set of peripherals and features that make it ideal for a wide range of applications, including industrial control, medical equipment, and IoT devices. Its memory capabilities are robust, with 1 Mbyte of Flash memory and 320 Kbytes of SRAM, ensuring ample space for complex applications and software stacks.

One of the standout features of this microcontroller is its energy efficiency. It supports multiple power modes, allowing for a significant reduction in power consumption during idle or low-activity periods. The device also includes a flexible power-supply scheme, supporting a VBAT input for RTC and backup registers, and an internal voltage reference, to minimize the need for external components.

In terms of connectivity, the STM32L4A6ZGT6 is well-equipped with three I2C interfaces, four USARTs, five SPIs, two SAIs, and USB OTG full speed with LPM and BCD support. It also offers a comprehensive set of timers, as well as support for a wide range of analog peripherals, including ADCs, DACs, and comparators, making it highly adaptable for various sensor and control applications.

Security features are also a key component of the STM32L4A6ZGT6, which includes hardware-based AES encryption as well as a True Random Number Generator (TRNG). This ensures that applications requiring secure data exchange and storage can rely on the microcontroller to provide the necessary protection.

The integration of a Chrom-ART Accelerator™, along with a graphics LCD controller, means that the STM32L4A6ZGT6 can also handle sophisticated user interfaces with ease. Developers can utilize the STM32Cube ecosystem for development, which includes HAL and LL APIs, as well as comprehensive software HAL library, and various packaged software examples, to accelerate the design and development process.

Overall, the STM32L4A6ZGT6 is a versatile and powerful microcontroller that offers an exceptional balance of power, performance, and security, making it an excellent choice for designers and engineers looking to push the boundaries of what's possible with modern microcontroller technology.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess