EN
  • EN
  • DE

STM32L476MEY6TR

Part No STM32L476MEY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 81WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH
Manufacturer STMicroelectronics
Series STM32L4
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 65
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 81-UFBGA, WLCSP
Family Name STM32L476
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17953-6, 497-17953-2, 497-17953-1, STM32L476MEY6TR-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898241-STM32L476MEY6TR
Ultra Librarian 3D Model Ultra Librarian STM32L476MEY6TR CAD Model

Description

STM32L476MEY6TR Microcontroller by STMicroelectronics

The STM32L476MEY6TR is a sophisticated and versatile microcontroller unit (MCU) from the renowned semiconductor manufacturer, STMicroelectronics. This MCU is part of the STM32L4 series, which is well-known for its exceptional balance of power efficiency and performance. The STM32L476MEY6TR is designed to cater to a wide range of applications, from industrial control systems to medical devices, and is especially suited for applications that require a high level of energy efficiency without compromising on processing capabilities.

At the heart of the STM32L476MEY6TR is a 32-bit ARM Cortex-M4 core with a floating-point unit (FPU), running at a frequency of up to 80 MHz. The inclusion of an FPU allows the MCU to handle computationally intensive tasks more efficiently, making it ideal for applications that involve complex mathematical calculations or signal processing.

The MCU features a rich set of peripherals and interfaces, which include multiple I2C, SPI, and UART interfaces, as well as a USB 2.0 Full-Speed interface with an integrated PHY, making it easy to connect to a variety of external devices and systems. Additionally, it offers 12-bit ADCs, DACs, a low-power RTC, and advanced timers, further expanding its potential uses in a multitude of applications.

With a focus on power conservation, the STM32L476MEY6TR supports multiple power-saving modes, including a low-power run mode and several standby and shutdown modes. This enables designers to optimize the power profile of their applications to achieve the best possible battery life or to comply with energy-saving regulations.

The device comes in a UFBGA132 package and boasts 1 MB of Flash memory and 128 KB of SRAM, providing ample space for complex applications and software stacks. Its robust design includes a -40°C to +85°C operating temperature range, ensuring reliable operation even in harsh environmental conditions.

The STM32L476MEY6TR is part of STMicroelectronics' 10-year longevity program, which guarantees long-term availability, making it a safe choice for products that require sustained support and supply continuity.

In summary, the STM32L476MEY6TR MCU stands out for its high-performance capabilities, extensive set of features, and a strong emphasis on energy efficiency, making it a top choice for developers looking to create advanced and power-conscious applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5563 $55.6689
7+ $15.2257 $106.5799
11+ $14.7499 $162.2489
15+ $14.2741 $214.1115
19+ $13.7983 $262.1677
25+ $12.3709 $309.2725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess