Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer STMicroelectronics
Series STM32L4
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 83
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name STM32L433
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-19378-1, 497-19378-2, STM32L433VCT6TR-ND, 497-19378-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898233-STM32L433VCT6TR
Ultra Librarian 3D Model Ultra Librarian STM32L433VCT6TR CAD Model

Description

STM32L433VCT6TR Microcontroller

The STM32L433VCT6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver a perfect balance between performance and power efficiency. This MCU is part of the STM32L4 series, which is renowned for its ultra-low-power characteristics and is tailored for battery-operated applications as well as for sophisticated, power-conscious consumer, health, and industrial devices.

At the heart of the STM32L433VCT6TR is a high-performance ARM Cortex-M4 core with a floating-point unit (FPU) running at up to 80 MHz. The core also supports DSP instructions, which provides an excellent foundation for complex algorithms and digital signal processing tasks, making it an ideal choice for applications such as IoT devices, wearables, and smart sensors.

This microcontroller comes with a rich set of peripherals and features that enhance its versatility. It includes 256 KB of Flash memory, 64 KB of SRAM, and a wide range of connectivity options such as I2C, SPI, USART, UART, as well as USB 2.0 Full Speed with on-chip PHY. For security-related applications, it offers hardware encryption support with AES 128-bit hardware acceleration.

The STM32L433VCT6TR also provides multiple timers, a real-time clock, up to 24 capacitive sensing channels for touch sensing, and several analog peripherals including ADCs, DACs, and comparators. Its advanced analog capabilities, along with the ultra-low-power modes, make it highly suitable for analog-intensive applications that require precise measurements and extended battery life.

STMicroelectronics has also placed a strong emphasis on development support for the STM32L433VCT6TR. It is supported by comprehensive development tools and software libraries, such as the STM32Cube ecosystem, which includes HAL and LL APIs, middleware components, and a full set of examples to expedite the development process.

Finally, the STM32L433VCT6TR comes in a 100-pin LQFP package, which is suitable for space-constrained applications but still offers enough pins for complex applications. Its temperature range, supply voltage, and power-saving modes are designed to meet the requirements of the most demanding low-power applications.

With its balanced performance, energy efficiency, and rich feature set, the STM32L433VCT6TR MCU from STMicroelectronics is an excellent choice for designers looking to create innovative and power-conscious products.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0273 $50.2730
22+ $4.7091 $103.6002
33+ $4.5500 $150.1500
48+ $4.2319 $203.1312
62+ $4.0728 $252.5136
77+ $3.9137 $301.3549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention