EN
  • EN
  • DE

STM32L162QDH6DTR

Part No STM32L162QDH6DTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLSH 132UFBGA  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 132-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L1
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 109
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 12K x 8
RAM Size 48K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 40x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 132-UFBGA
Supplier Device Package 132-UFBGA (7x7)
Base Product Number STM32L162
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262354-STM32L162QDH6DTR
Ultra Librarian 3D Model Ultra Librarian STM32L162QDH6DTR CAD Model

Description

STM32L162QDH6DTR Microcontroller from STMicroelectronics

The STM32L162QDH6DTR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, a global leader in semiconductor solutions. This MCU is part of the STM32L1 series, which is renowned for its ultra-low-power consumption and high-performance capabilities. The STM32L162QDH6DTR is designed to meet the needs of energy-sensitive applications without compromising on processing power or features.

At the heart of this MCU is an ARM Cortex-M3 core, which operates at a frequency of up to 32 MHz. This core provides the perfect balance between efficiency and performance, making it an ideal choice for a wide range of applications, from industrial control systems to battery-operated devices. The STM32L162QDH6DTR boasts an impressive 256KB of Flash memory and 32KB of RAM, providing ample space for complex applications and software stacks.

The device comes in a 64-pin LQFP package, which is suitable for space-constrained applications while still offering a wide range of I/O options. It features a comprehensive set of peripherals, including multiple USARTs, SPIs, and I2C interfaces, as well as a USB 2.0 full-speed interface. This ensures that the STM32L162QDH6DTR can handle a variety of communication protocols, making it extremely versatile in embedded systems.

One of the standout features of the STM32L162QDH6DTR is its ultra-low power consumption. It includes several power-saving modes, such as a low-power run mode, sleep mode, and several standby modes with ultra-low power consumption. These modes, combined with the efficient ARM Cortex-M3 core, make it possible to design applications that require long battery life or energy harvesting.

Furthermore, the STM32L162QDH6DTR is equipped with a range of analog features, including 12-bit ADCs, DACs, and ultra-fast comparators. It also includes a real-time clock and a set of timers, which can be used for time-sensitive tasks. Safety and security are also addressed, with features like a hardware random number generator and CRC calculation unit to ensure data integrity.

In conclusion, the STM32L162QDH6DTR from STMicroelectronics is a powerful and versatile MCU that offers an excellent balance of power efficiency and performance, making it an ideal choice for a broad spectrum of low-power and high-performance embedded applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess