EN
  • EN
  • DE

STM32L152ZCT6TR

Part No STM32L152ZCT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001173-STM32L152ZCT6TR
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32L1
Package Tape & Reel (TR)
Package / Case Tape & Reel (TR)
Supplier Device Package 144-LQFP (20x20)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Number of I/O 115
Speed 32MHz
Ultra Librarian 3D Model Ultra Librarian STM32L152ZCT6TR CAD Model

Description

STM32L152ZCT6TR Microcontroller

The STM32L152ZCT6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver high performance and energy efficiency for a wide range of applications. This MCU is part of the STM32L1 series, which is renowned for its ultra-low-power consumption, making it an ideal choice for battery-operated devices and energy-sensitive applications.

At the heart of the STM32L152ZCT6TR is an ARM Cortex-M3 processor, which operates at a frequency of up to 32 MHz. This processor core brings together the benefits of a high-performance architecture with the power savings of an efficient, low-voltage operation. The MCU comes equipped with 256 KB of Flash memory and 32 KB of RAM, providing ample space for complex applications and data storage.

This microcontroller features a wide range of peripherals that enhance its connectivity and sensing capabilities. It includes several communication interfaces such as I2C, SPI, USARTs, and USB, enabling it to connect with other devices and form the backbone of sophisticated systems. Additionally, it boasts 12-bit analog-to-digital converters (ADCs), DACs, and comparators, which allow for precise analog signal processing and control.

The STM32L152ZCT6TR is also packed with various timers, watchdog timers, and a real-time clock, which are essential for time-sensitive tasks and system management. With its integrated LCD controller, this MCU can directly drive segmented LCD displays, making it perfect for user interfaces in handheld devices.

STMicroelectronics has ensured that this product is not only powerful but also secure. The STM32L152ZCT6TR comes with features such as a hardware random number generator and a CRC calculation unit to support encryption and ensure data integrity. It also has a memory protection unit (MPU) that enhances the security of the application by preventing unauthorized access to memory regions.

The MCU is available in a 144-pin LQFP package and is fully RoHS compliant. Its temperature range, from -40°C to +85°C, makes it robust and suitable for harsh environments. The STM32L152ZCT6TR is a versatile and reliable choice for designers looking to create efficient, low-power, and feature-rich applications in fields such as industrial control, healthcare, consumer electronics, and IoT devices.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,499 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess