Products specifications Report Issue?

Category Switches>Toggle Switches
Mfr C&K
Series PT
Package Tray
Mounting Type Panel Mount
Circuit DPST
Switch Function On-Off
Current Rating (Amps) 15A (AC/DC)
Voltage Rating - AC 277 V
Voltage Rating - DC 28 V
Actuator Type Standard Round
Actuator Length 17.20mm
Illumination Non-Illuminated
Termination Style Screw Terminal
Panel Cutout Dimensions Circular - 12.40mm Dia
Bushing Thread 15/32-32
Ingress Protection IP66/IP68 - Dust Tight, Water Resistant, Waterproof
Temperature Range - Operating -40°C ~ 85°C
Actuator Material Stainless Steel
Electrical Life 10,000 Cycles
Base Product Number PT202S
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.50.9065
Other Names CKN12192,2266-PT202SSQ
Standard Package 20
Win Source Part Number 1157013-PT202SSQ
Ultra Librarian 3D Model Ultra Librarian PT202SSQ CAD Model

Description

The PT202SSQ is a DPST On-Off Standard Round Actuator Toggle Switch from C&K.

  • Termination Style: Screw terminal
  • Actuator Material: Stainless steel
  • Voltage Rating: 277 V AC and 28 V DC
  • Illumination: Non-illuminated
  • Bushing Thread: 15/32-32
  • Panel Cutout Dimensions: Circular with a diameter of 12.40mm
  • Temperature Range: -40°C to 85°C
  • Electrical Life: 10,000 cycles
  • Mounting: Panel
  • Ingress Protection: IP66/IP68, dust tight, water-resistant, and waterproof
  • Ideal for: Use in harsh environments

You May Also Be Interested in

Apem Inc.
SWITCH TOGGLE DPDT 0.4VA 20V
Need more? Email Us
ECAD model for 5246CDB
NKK Switches
SWITCH TOGGLE 4PST 20A 125V
Need more? Email Us
ECAD model for S41T
Honeywell
SWITCH TOGGLE SPDT 15A 125V / Sealed Toggle Switches
Lowest to $16.2029
ECAD model for 1NT1-3
C&K Components
SWITCH TOGGLE SPDT 0.4VA 20V
Need more? Email Us
ECAD model for ET05MD1ABE
E-SWITCH
SWITCH TOGGLE SPDT 3A 120V
Need more? Email Us
ECAD model for 200MSP3T1B1M2QE
Apem Inc.
SWITCH TOGGLE SPDT 6A 30V
Need more? Email Us
ECAD model for MTG62AD2
Apem Inc.
SWITCH TOGGLE SPDT 6A 125V
Need more? Email Us
ECAD model for 5637MAB
C&K Components
SWITCH TOGGLE DPDT 0.4VA 20V
Need more? Email Us
ECAD model for E203SD1V3BE
Carling Technologies
SWITCH TOGGLE DPDT 5A 125V
Need more? Email Us
ECAD model for 2M1-DP1-T1-B1-M1QE

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention