EN
  • EN
  • DE

SY88353BLMGTR

Part No SY88353BLMGTR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC POST AMP 3.2GBPS LIMIT 16-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Case / Package 16-MLF (3x3)
Win Source Part Number 052539-SY88353BLMGTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY88353BLMGTR CAD Model

Description

The SY88353BLMGTR is a high-performance, low-power consumption optical receiver from Microchip Technology, designed to provide precise and reliable operation in a variety of communication applications. This advanced product is engineered to address the needs of high-speed data transmission systems, offering a robust solution for networking, telecommunications, and data centers.

Key Features

  • High-Speed Operation: The SY88353BLMGTR is capable of operating at extremely high data rates, making it suitable for advanced optical networks that require fast data throughput.
  • Automatic Reset Function: Equipped with an automatic reset feature, this optical receiver ensures continuous and stable operation by resetting the output after detecting a loss of signal.
  • Low Power Dissipation: Designed with power efficiency in mind, the device consumes minimal power, which is essential for reducing operational costs and heat generation in dense electronic environments.
  • Wide Operating Temperature Range: The SY88353BLMGTR is built to perform reliably over a broad temperature range, ensuring consistent performance even in extreme conditions.
  • PECL Data Outputs: The receiver features Positive Emitter-Coupled Logic (PECL) data outputs, which provide fast switching times and are compatible with high-speed digital circuits.
  • Signal Detect Output: A signal detect output provides an additional level of monitoring, allowing for easy integration into system-level management and diagnostics.

Applications

The Microchip Technology SY88353BLMGTR is versatile and can be used in various applications, including but not limited to:

  • Fiber Channel Systems
  • Gigabit Ethernet
  • SONET/SDH Networks
  • Board-to-Board Interconnects
  • High-Speed Data Acquisition Systems

With its combination of speed, efficiency, and reliability, the SY88353BLMGTR optical receiver is an excellent choice for system designers looking to enhance the performance and robustness of their high-speed optical communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8762 $62.1334
16+ $7.2834 $116.5344
25+ $7.0559 $176.3975
34+ $6.8284 $232.1656
44+ $6.6008 $290.4352
59+ $5.9171 $349.1089
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess