EN
  • EN
  • DE

STM32L151R8H6TR

Part No STM32L151R8H6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 L1
Packaging Reel - TR
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 51
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 10K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 20x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TFBGA
Manufacturer Package 64-BGA (5x5)
Win Source Part Number 708532-STM32L151R8H6TR
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32L151R8
Introduction Date April 02, 2010
ECCN 3A991.a.2
Country of Origin Malaysia
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian STM32L151R8H6TR CAD Model

Description

STM32L151R8H6TR Microcontroller by STMicroelectronics

The STM32L151R8H6TR is a high-performance microcontroller from STMicroelectronics, designed for energy-conscious applications that require a balance between performance and power efficiency. This microcontroller is part of the STM32L1 series, which is known for its ultra-low-power consumption and rich set of features to enable a wide range of applications.

At the heart of the STM32L151R8H6TR is an ARM Cortex-M3 processor that can run at a maximum frequency of 32 MHz, delivering a perfect blend of processing power and energy efficiency. The device features 64 KB of Flash memory and 10 KB of RAM, providing ample space for application code and data storage. The microcontroller comes in a 64-pin LQFP package, making it suitable for space-constrained applications.

One of the standout features of the STM32L151R8H6TR is its rich set of peripherals. It includes multiple communication interfaces such as I2C, SPI, and USART, which enable easy connectivity with other devices and sensors. There are also several timers, a real-time clock, and a variety of analog features including 12-bit ADCs, DACs, and comparators, allowing for precise control and measurement in embedded systems.

Energy efficiency is a key aspect of the STM32L151R8H6TR, with several power-saving modes that reduce consumption to just a few microamps. The device supports a dynamic voltage scaling feature that allows the operating voltage to be adjusted according to the performance requirements, further reducing power consumption.

For security and reliability, the microcontroller includes a hardware-based random number generator and a CRC calculation unit to ensure data integrity. It also supports a memory protection unit (MPU) that enhances the safety of the application by preventing unauthorized access to memory regions.

The STM32L151R8H6TR is a versatile microcontroller suitable for a wide array of applications, including industrial controls, consumer electronics, medical devices, and energy management systems. Its combination of low power consumption, robust performance, and a comprehensive set of peripherals makes it an ideal choice for designers looking to create efficient and reliable embedded solutions.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7251 $51.7769
45+ $2.2360 $100.6200
70+ $2.1661 $151.6270
96+ $2.0963 $201.2448
124+ $2.0264 $251.2736
166+ $1.8168 $301.5888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess