EN
  • EN
  • DE

STM32L151C8U6

Part No STM32L151C8U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48UFQFPN / MCU 32-bit ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin UFQFPN EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 L1
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 37
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 10K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-UFQFN Exposed Pad
Manufacturer Package 48-UFQFPN (7x7)
Win Source Part Number 795721-STM32L151C8U6
Popularity Medium
Supply and Demand Status Limited
Family Name STM32L151C8
Introduction Date April 02, 2010
ECCN 3A991.a.2
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian STM32L151C8U6 CAD Model

Description

STM32L151C8U6 Microcontroller - STMicroelectronics

The STM32L151C8U6 from STMicroelectronics is a cutting-edge microcontroller that belongs to the ultra-low-power STM32L series, designed for applications that require both performance and energy efficiency. This device is based on the high-performance ARM® Cortex®-M3 32-bit RISC core operating at a frequency of up to 32 MHz. The STM32L151C8U6 is particularly suitable for battery-operated applications, as well as for other systems requiring extended autonomy and low power consumption.

With its memory configuration, the STM32L151C8U6 offers 64 Kbytes of Flash memory and 10 Kbytes of RAM, providing ample space for complex applications and software stacks. The integration of a wide range of enhanced I/Os and peripherals allows for flexible device configuration and caters to a broad spectrum of application scenarios.

The microcontroller features multiple power-down modes, which enable significant power savings. The device's dynamic consumption is impressively low, and it offers an ultra-low-power mode that is essential for energy-critical designs. Its true analog innovation includes a 12-bit ADC with 1.14 µs conversion time, DACs, comparators, and an integrated analog filter that can be used for audio processing or sensor interfacing.

Connectivity is a strong suit for the STM32L151C8U6, with support for I2C, SPI, USART, and USB interfaces, enabling the microcontroller to connect with a wide array of peripherals and systems. For secure data transfer and storage, the device includes a hardware encryption module supporting AES 128/256-bit algorithms.

Developers will appreciate the comprehensive development ecosystem for the STM32 family, including IDEs, development kits, and software libraries, which significantly ease the development process. The STM32L151C8U6 is also supported by ST's STM32Cube platform, which provides graphical tools and software libraries for quick and efficient configuration of the microcontroller and its peripherals.

Overall, the STM32L151C8U6 is an ideal choice for designers looking for a microcontroller that balances power consumption, performance, and advanced features, suitable for a wide array of applications ranging from industrial controls to consumer electronics.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2138 $62.1380
23+ $5.0986 $117.2678
36+ $4.9392 $177.8112
49+ $4.7799 $234.2151
63+ $4.6206 $291.0978
84+ $4.1425 $347.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess