EN
  • EN
  • DE

TLK100PHPR

Part No TLK100PHPR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description Industrial Temp, Single Port 10/100 Mb/s Ethernet Physical Layer Transceiver | IC TXRX IND ETHERNET 48HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Family Part Number TLK100
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1269639-TLK100PHPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK100PHPR CAD Model

Description

The TLK100PHPR is a high-performance, single-port Ethernet physical layer transceiver from the renowned electronics manufacturer, Texas Instruments. Designed for precision and efficiency, this transceiver is a key component for applications requiring fast and reliable network communications.

Key Features

  • Speed and Versatility: The TLK100PHPR supports 10BASE-Te, 100BASE-TX, and 1000BASE-T Ethernet protocols, making it highly adaptable for various network speeds and configurations.
  • Energy Efficient: With Energy Efficient Ethernet (EEE) support, it minimizes power consumption during periods of low data activity, contributing to the overall energy efficiency of the system it is integrated into.
  • Robust Signal Integrity: Advanced signal processing techniques ensure robust operation in noisy environments, thus maintaining signal integrity and reducing packet loss.
  • Auto-MDIX Capability: The Auto-MDIX (automatic medium-dependent interface crossover) feature allows the use of straight-through and crossover cables without the need for manual switching.
  • Integrated Diagnostics: Built-in diagnostic features facilitate network troubleshooting and ensure continuous system monitoring for reliable operation.

Applications

The TLK100PHPR is suitable for a wide range of applications, including:

  • Industrial automation and control systems
  • Automotive connectivity solutions
  • Embedded computing systems
  • Networking equipment such as switches and routers
  • Enterprise and home networking devices

Technical Specifications

Some of the technical specifications of the TLK100PHPR include:

  • Supply Voltage: 1.14V to 3.6V
  • Temperature Range: 0°C to 70°C (commercial grade)
  • Package: 48-Pin QFN
  • Standards Compliance: IEEE 802.3u, IEEE 802.3ab, IEEE 802.3az

In conclusion, the TLK100PHPR from Texas Instruments is an exemplary choice for designers and engineers looking for a reliable and efficient Ethernet PHY solution. Its advanced features and broad compliance with Ethernet standards make it a versatile and indispensable component in modern network communication systems.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess