The STM32L011K4T6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its exceptional energy efficiency and performance. This MCU is a part of the ultra-low-power STM32L0 series and is designed to meet the needs of a wide range of applications that require both low power consumption and high performance.
Key Features:
- Core: ARM® Cortex®-M0+ 32-bit RISC core operating at a frequency of up to 32 MHz.
- Memory: Comes with 16 Kbytes of Flash memory and 2 Kbytes of RAM, providing ample space for complex applications and software.
- Energy Efficiency: Features multiple power-saving modes including low power run, sleep, and stop modes, which ensure optimal power consumption in all operation states.
- Analog: Includes 12-bit ADC with 1.14 MSPS, analog comparator, and DAC, making it suitable for a variety of analog-intensive applications.
- Timers: Equipped with multiple timers including a 16-bit timer, a 21-bit timer, and a SysTick timer, which can be used for a range of timing and control operations.
- I/Os: Offers up to 18 I/O ports, each of which is 5V-tolerant, ensuring compatibility with a broad range of peripheral devices.
- Communication: Features I2C, USART, and SPI interfaces for full-duplex communication with external devices.
- Package: Available in a 32-pin LQFP package, providing a compact footprint for space-constrained applications.
- Temperature Range: Operates within an industrial temperature range from -40°C to 85°C, suitable for harsh environment conditions.
The STM32L011K4T6TR MCU is ideal for applications such as industrial sensors, home automation, medical devices, and energy management systems. Its robust design, coupled with STMicroelectronics' commitment to reliability, makes it a preferred choice for designers looking to balance performance with power efficiency.
With its rich set of peripherals, developers have the flexibility to create innovative and sophisticated applications while maintaining low energy consumption. The MCU's support for multiple communication protocols also ensures easy integration into existing systems and simplifies the design of connected solutions.