EN
  • EN
  • DE

STM32H7B0ABI6Q

Part No STM32H7B0ABI6Q
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 169UFBGA / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 280MHz 128KB (128K x 8) FLASH 169-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 280MHz
Connectivity Camera, CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, PSSI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 121
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 1.4M x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 24x16b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 169-UFBGA
Supplier Device Package 169-UFBGA (7x7)
Base Product Number STM32
Other Names 497-STM32H7B0ABI6Q
Standard Package 2,496
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262549-STM32H7B0ABI6Q
Ultra Librarian 3D Model Ultra Librarian STM32H7B0ABI6Q CAD Model

Description

Product Overview: STM32H7B0ABI6Q by STMicroelectronics

The STM32H7B0ABI6Q is a high-performance microcontroller that is part of STMicroelectronics' extensive STM32 family, specifically the STM32H7 series. This advanced MCU is designed to cater to complex and demanding applications, offering a perfect blend of processing power, real-time capabilities, digital and analog features, connectivity, and ease of use.

Key Features:

  • Core: The STM32H7B0ABI6Q is powered by an ARM Cortex-M7 core, which operates at frequencies up to 280 MHz. This core is known for its exceptional computational performance and efficiency, making it ideal for high-end embedded applications.
  • Memory: With a generous memory provision, this MCU includes 128 KB of RAM and 1 MB of Flash memory, ensuring ample space for complex software stacks and data storage.
  • Rich Connectivity: It offers a variety of connectivity options including USB OTG, Ethernet, CAN, and multiple serial interfaces, providing versatile ways to interface with other devices and networks.
  • Graphics Support: The STM32H7B0ABI6Q comes with an LCD-TFT controller, which allows for the creation of sophisticated user interfaces and supports direct connection to an external display.
  • Analog Features: It includes analog peripherals such as ADCs and DACs for interfacing with sensors and other analog components.
  • Advanced Security: Security features are embedded to protect against unauthorized access and to ensure the integrity and confidentiality of user data.
  • Power Efficiency: Despite its high performance, the microcontroller is designed for power efficiency, which is critical for battery-powered or energy-sensitive applications.

Applications:

The STM32H7B0ABI6Q is suitable for a wide range of applications, such as:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Advanced motor control
  • Medical equipment
  • High-end audio systems
  • Complex graphical user interfaces

Overall, the STM32H7B0ABI6Q from STMicroelectronics is a robust and versatile microcontroller that offers the power and features needed for cutting-edge applications. Its high-speed processing capabilities and rich set of peripherals make it an excellent choice for designers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess