EN
  • EN
  • DE

STM32H757ZIY6TR

Part No STM32H757ZIY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 156WLCSP / ARM® Cortex®-M4/M7 series Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 2MB (2M x 8) FLASH 156-WLCSP (4.96x4.64)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4/M7
Core Size 32-Bit Dual-Core
Speed 240MHz, 480MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 99
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 1M x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 23x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 156-UFBGA, WLCSP
Supplier Device Package 156-WLCSP (4.96x4.64)
Base Product Number STM32
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1262591-STM32H757ZIY6TR
Ultra Librarian 3D Model Ultra Librarian STM32H757ZIY6TR CAD Model

Description

STM32H757ZIY6TR Microcontroller - STMicroelectronics

The STM32H757ZIY6TR is a state-of-the-art microcontroller unit (MCU) from the renowned manufacturer STMicroelectronics, designed to cater to the demanding needs of modern embedded systems. This high-performance MCU is part of the STM32H7 series, which is well-known for its dual-core architecture, featuring an Arm® Cortex®-M7 core along with a Cortex®-M4 core. This unique combination allows for efficient task separation and optimal performance in complex applications.

With a maximum CPU frequency of 480 MHz, the STM32H757ZIY6TR provides the computational power required for intensive processing tasks. It also boasts a high level of integration with a rich set of peripherals and I/Os that make it suitable for a wide range of applications, such as industrial control, medical equipment, automotive systems, and IoT devices.

This MCU comes in a UFBGA-169 package, which is compact and ideal for space-constrained applications. It also features a 2 Mbytes of Flash memory and 1 Mbyte of RAM, providing ample storage for complex firmware and facilitating smooth multitasking operations.

The STM32H757ZIY6TR is designed with robustness in mind, supporting a wide operating temperature range and including features like error correction code (ECC) for its embedded Flash memory, ensuring data integrity in harsh environments.

Additionally, this MCU is equipped with advanced connectivity options, including support for USB OTG, Ethernet, CAN, and multiple serial interfaces. It also provides a range of analog peripherals, such as ADCs and DACs, for interfacing with sensors and other analog components.

STMicroelectronics emphasizes security in the STM32H757ZIY6TR, incorporating hardware-based security features to protect against tampering and unauthorized access, making it an excellent choice for applications where data security is paramount.

Developers will appreciate the comprehensive development ecosystem provided by STMicroelectronics, including the STM32Cube software suite, which offers a full set of software tools and libraries to streamline the development process and reduce time-to-market.

The STM32H757ZIY6TR is not just a powerful MCU but also a testament to STMicroelectronics' commitment to providing advanced and reliable solutions for the ever-evolving world of embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4101 $52.0505
12+ $8.5417 $102.5004
19+ $8.2747 $157.2193
25+ $8.0078 $200.1950
33+ $7.7409 $255.4497
44+ $6.9401 $305.3644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,022 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess