EN
  • EN
  • DE

STM32H743AII6

Part No STM32H743AII6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 169UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32H7
Package Tray
Number of I/O 131
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-STM32H743AII6, STM32H743AII6-ND
Quantity per package 2496
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851862-STM32H743AII6
Ultra Librarian 3D Model Ultra Librarian STM32H743AII6 CAD Model

Description

The STM32H743AII6 is a state-of-the-art microcontroller from STMicroelectronics, designed to deliver high performance and versatility for a wide range of applications. This advanced microcontroller is part of the STM32H7 series, which is renowned for its high processing power, efficiency, and rich set of features.

Key Features

  • Core: ARM Cortex-M7 processor with double-precision floating-point unit (FPU), delivering a core frequency of up to 400 MHz.
  • Memory: Equipped with 2 Mbytes of Flash memory and 1 Mbyte of RAM, providing ample storage for complex applications and real-time data processing.
  • Performance: The STM32H743AII6 boasts a high-performance architecture with a benchmark score of 856 CoreMark, ensuring swift execution of tasks.
  • Graphics Support: Includes Chrom-ART Accelerator™ for enhanced graphic performance, supporting a wide range of display interfaces and graphic requirements.
  • Connectivity: Comprehensive set of communication interfaces, including USB OTG, Ethernet, CAN, SPI, I2C, UART, and more, offering flexible connection options for peripherals and networks.
  • Power Efficiency: Features multiple power-saving modes, including a flexible power control system that allows efficient power management for a variety of operating conditions.
  • Security: Advanced security features such as hardware cryptographic acceleration, secure boot, and a random number generator to ensure data protection and secure operations.
  • Development Ecosystem: Supported by a wide range of development tools, software libraries, and the STM32Cube ecosystem, facilitating rapid development and prototyping.

Applications

The versatility of the STM32H743AII6 makes it suitable for a diverse array of applications, including industrial control systems, IoT devices, medical equipment, advanced robotics, consumer electronics, and high-performance embedded systems.

Package and Quality

This microcontroller is offered in an advanced LQFP176 package, ensuring a compact footprint while providing ample GPIOs for extensive peripheral integration. The product is also characterized by its robustness and reliability, meeting the high-quality standards set by STMicroelectronics.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8351 $51.3404
10+ $10.5314 $105.3140
15+ $10.2023 $153.0345
21+ $9.8732 $207.3372
27+ $9.5441 $257.6907
36+ $8.5568 $308.0448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,067 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess