EN
  • EN
  • DE

STM32H723VEH6

Part No STM32H723VEH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000544-STM32H723VEH6
Win Source Part Number Cross
Manufacturer Microelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32H7
Package Bulk
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 550MHz
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian STM32H723VEH6 CAD Model

Description

STM32H723VEH6 Microcontroller - STMicroelectronics

The STM32H723VEH6 is a high-performance microcontroller from STMicroelectronics, designed to offer a perfect blend of processing power, energy efficiency, and innovative features. This microcontroller is part of the STM32H7 series, which is renowned for its advanced architecture, rich set of peripherals, and high-speed processing capabilities.

At the heart of the STM32H723VEH6 lies an ARM Cortex-M7 core, which can run at speeds of up to 550 MHz. This robust core features a single precision floating-point unit (FPU), delivering the precision required for complex mathematical computations and control algorithms. The microcontroller also supports a wide range of memory options, including up to 1 Mbyte of Flash memory and 564 Kbytes of RAM, ensuring ample storage for application code and data.

For connectivity, the STM32H723VEH6 offers a comprehensive set of interfaces. It includes support for USB OTG, Ethernet, CAN, UART, SPI, I2C, and more, making it an ideal choice for applications that require versatile communication options. Additionally, the microcontroller provides advanced security features, such as a hardware random number generator, cryptographic acceleration, and secure boot, to protect your applications against unauthorized access and ensure data integrity.

The device also boasts a wide array of analog and digital peripherals. It comes with multiple 16-bit and 32-bit timers, a real-time clock, and various watchdog timers. For analog integration, it features high-resolution ADCs and DACs, comparators, and operational amplifiers, enabling precise signal acquisition and control.

Energy efficiency is another cornerstone of the STM32H723VEH6 design. With multiple power-saving modes, including a flexible voltage scaling option, this microcontroller is well-suited for battery-operated devices and energy-sensitive applications.

Developers can take advantage of the extensive STM32 ecosystem, which includes a wide range of development tools, software libraries, and community support. The STM32H723VEH6 is available in a 100-pin LQFP package, providing a balanced compromise between I/O capabilities and a compact form factor.

Whether you are working on real-time applications, industrial control systems, complex IoT devices, or innovative consumer electronics, the STM32H723VEH6 microcontroller offers the performance, efficiency, and features necessary to bring your projects to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3742 $61.1226
6+ $16.7173 $100.3038
10+ $16.1949 $161.9490
13+ $15.6725 $203.7425
17+ $15.1501 $257.5517
23+ $13.5828 $312.4044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess