EN
  • EN
  • DE
  • IT

STM32G0B1MCT6

Part No STM32G0B1MCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G0
Package Bulk
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 74
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 144K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 19x12b SAR; D/A 2x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number STM32G0B1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1368622-STM32G0B1MCT6
Ultra Librarian 3D Model Ultra Librarian STM32G0B1MCT6 CAD Model

Description

STM32G0B1MCT6 Microcontroller - STMicroelectronics

The STM32G0B1MCT6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver high performance and energy efficiency for a wide range of applications. This MCU is part of the STM32G0 series, which is renowned for its robust architecture, enhanced peripherals, and low-power operation.

Key Features

  • Core: ARM Cortex-M0+ core running at up to 64 MHz, which provides a balanced combination of power efficiency and processing capability.
  • Memory: Comes with a generous 128 Kbytes of Flash memory and 36 Kbytes of SRAM, providing ample space for complex applications.
  • Advanced Peripherals: Equipped with a range of peripherals, including multiple timers, communication interfaces (USART, SPI, I2C), and 12-bit ADCs, giving developers the flexibility to interface with various external components.
  • Rich Connectivity: Features USB 2.0 Full Speed interface and CAN FD for robust communication in industrial applications.
  • Power Efficiency: The STM32G0B1MCT6 includes several power-saving modes, such as Stop and Standby, to ensure minimal power consumption during idle or low-activity periods.
  • Packages: Available in LQFP48 package, providing a compact footprint for space-constrained applications.

Applications

The versatile nature of the STM32G0B1MCT6 makes it suitable for a wide range of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Home automation
  • Smart sensors and IoT devices
  • Motor control
  • Medical and handheld equipment

Development Support

STMicroelectronics provides extensive support for development with the STM32G0B1MCT6. Developers can take advantage of the STM32Cube ecosystem, which includes the STM32CubeMX configuration tool, STM32CubeIDE integrated development environment, and comprehensive software HAL library. Additionally, a variety of development boards and kits are available to jumpstart the design process and reduce time to market.

For engineers and developers looking for a reliable and powerful microcontroller, the STM32G0B1MCT6 offers a perfect blend of performance, features, and power efficiency, making it an ideal choice for both complex and power-sensitive applications.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess