EN
  • EN
  • DE
  • IT

STM32G031G4U6

Part No STM32G031G4U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 28UFQFPN  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 64MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 17x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-UFQFN
Supplier Device Package 28-UFQFPN (4x4)
Base Product Number STM32
Other Names 497-STM32G031G4U6,STM32G031G4U6
Standard Package 2,940
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262646-STM32G031G4U6
Ultra Librarian 3D Model Ultra Librarian STM32G031G4U6 CAD Model

Description

The STM32G031G4U6 is a cutting-edge microcontroller from STMicroelectronics, designed to deliver high performance, low-power operation, and a rich set of features to cater to a wide array of applications. Based on a 32-bit Arm® Cortex®-M0+ core, it operates at a frequency of up to 64 MHz, providing the perfect balance between processing power and energy efficiency.

Key Features

  • Core: 32-bit Arm® Cortex®-M0+ running at up to 64 MHz.
  • Memory: 16 Kbytes of Flash memory and 4 Kbytes of SRAM, ensuring ample space for complex applications.
  • Power Efficiency: Multiple power modes including a low-power run mode, ensuring optimal power consumption for battery-powered devices.
  • I/O Ports: A rich set of I/Os and peripherals, including I2C, USARTs, SPI, and timers, providing excellent connectivity options.
  • Analog: Integrated analog peripherals such as ADC, DAC, and comparators, facilitating a wide range of sensor interfacing and control tasks.
  • Debugging: Built-in SWD debugging support, with a dedicated serial wire debug (SWD) pins for easier development and troubleshooting.
  • Package: UFQFPN28 package, which is ideal for space-constrained applications.

Applications

The STM32G031G4U6 is a versatile microcontroller that can be used in a variety of applications, ranging from consumer electronics to industrial automation. Its robust design and rich feature set make it particularly well-suited for:

  • Smart sensors and IoT devices
  • Home automation systems
  • Battery-operated devices
  • Wearable technology
  • Medical equipment
  • Industrial control systems

Design Support

STMicroelectronics provides extensive support for the STM32G031G4U6, including a comprehensive set of development tools, software libraries, and documentation to help designers accelerate the product development process. The STM32Cube ecosystem, along with the HAL (Hardware Abstraction Layer) libraries, offers a user-friendly development experience, reducing time-to-market for innovative products built around this powerful microcontroller.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess