Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 512Kb (64K x 8)
Write Cycle Time - Word, Page 10ms
Access Time 200ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Style Through Hole
Package 32-DIP (0.600", 15.24mm)
Manufacturer Package 32-DIP
Win Source Part Number 768969-AT29C512-20PI
Popularity Medium
Supply and Demand Status Balance
Family Name AT29C512
Introduction Date May 16, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT29C512-20PI CAD Model

Description

Microchip Technology's AT29C512-20PI Flash Memory

The AT29C512-20PI is a high-performance, 512-Kilobit Flash memory device from Microchip Technology, designed to offer both flexibility and efficiency in a wide range of applications. This 5-volt-only in-system programmable Flash memory is organized as 64K words by 8 bits (64K x 8), providing a substantial amount of data storage capacity for your firmware and data storage needs.

With its fast access time of 20 nanoseconds, the AT29C512-20PI ensures swift data retrieval, making it an ideal choice for performance-critical applications. The device supports a parallel interface for easy integration with a variety of microcontrollers, microprocessors, and other digital systems.

The AT29C512-20PI comes in a robust 32-lead PDIP package, ensuring a reliable connection to your PCB and providing ample protection against environmental factors. This package is well-suited for standard through-hole mounting techniques, which facilitates easy installation and replacement.

Key Features:

  • High-Density Storage: 512K (64K x 8) of nonvolatile memory storage for code and data.
  • Fast Read Access Time: 20 ns access time for quick data retrieval.
  • Single 5V Power Supply: Simplifies power management within the system.
  • In-System Programmability: Allows for easy firmware updates and data changes without removing the chip from the system.
  • Endurance: Capable of withstanding a minimum of 10,000 write cycles, ensuring long-term reliability.
  • Low Power Consumption: Features such as automatic sleep mode help to minimize power usage.
  • JEDEC Standard PDIP-32 Packaging: Compatible with standard device programmers and development kits.

The AT29C512-20PI is not only designed for its technical prowess but also for ease of use. Its in-system programmability feature means that users can update their system firmware without the need for additional programming equipment. This greatly simplifies the process of keeping devices up-to-date and reduces the time required for system maintenance.

Whether you are working on industrial controllers, telecommunications equipment, automotive systems, or any other application that requires reliable and flexible nonvolatile memory, the AT29C512-20PI from Microchip Technology is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Cypress Semiconductor Corp
NOR Flash Parallel 3.3V 32Mbit 4M x 8bit 100ns 40-Pin TSOP
Need more? Email Us
ECAD model for S29GL032M10TFIR00
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3.3V 4Mbit 512K x 8bit 8ns 8-Pin UFDFPN T/R
Lowest to $43.8698
ECAD model for M25P40-VMC6TGB
Winbond Electronics
SPIFLASH, 3V, 16M-BIT, 4KB UNIFO / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $4.4319
ECAD model for W25Q16JVZPIM
Cypress Semiconductor Corp
IC FLASH 64BIT SPI 16SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 16-SOIC
Lowest to $1.5624
ECAD model for S25FL064LABMFI000
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133 MHz 16-SOIC
Lowest to $3.4290
ECAD model for S25FL128LAGMFI003
STMicroelectronics
Need more? Email Us
ECAD model for M29W004BT70N1
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.0055
ECAD model for GD25LQ64ESIGR
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-WSON (5x6)
Lowest to $3.8898
ECAD model for S25FL064LABNFI013
Macronix
IC FLASH 32MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 32Mb (8M x 4) SPI - Quad I/O 133 MHz 8-SOP
Lowest to $5.3182
ECAD model for MX25L3233FM1I-08Q

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention