The STM32FBCXVCT6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of their extensive STM32 family. This MCU is based on the advanced ARM Cortex-M3 processor core, operating at a frequency of up to 72 MHz. It is designed to offer a perfect balance between performance, power consumption, and cost, making it an ideal choice for a wide range of applications in industrial, consumer, and medical markets.
Key Features
- Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 72 MHz.
- Memory: Features a range of Flash memory sizes, backed by high-capacity SRAM, ensuring ample space for complex applications.
- Connectivity: Includes a variety of communication interfaces such as I2C, SPI, UART, and CAN, facilitating easy integration into different systems and peripherals.
- GPIOs: Comes with numerous General-Purpose Input/Output (GPIO) pins that are highly configurable to support various digital functions.
- Analog Features: Provides multiple 12-bit ADCs, DACs, and comparators for precise analog signal management.
- Timers: Equipped with advanced-control timers, general-purpose timers, and basic timers to handle timing tasks and PWM generation.
- Low Power Modes: Supports multiple power-saving modes, including Stop, Standby, and Sleep modes to ensure efficient power management.
- Debugging: On-chip debugging and programming is supported via SWD & JTAG interfaces, making development and troubleshooting more convenient.
- Package: Available in a LQFP100 package, which is suitable for board-level integration in space-constrained applications.
Applications
The STM32FBCXVCT6 MCU's robust feature set makes it highly versatile for applications such as:
- Industrial control systems
- Home automation
- Medical devices
- Automotive electronics
- Consumer electronics
- Internet of Things (IoT) devices
With its powerful ARM Cortex-M3 core and extensive range of peripherals, the STM32FBCXVCT6 MCU is engineered to meet the demands of complex embedded systems while maintaining cost-effectiveness and energy efficiency.