EN
  • EN
  • DE

LTC1416CG

Part No LTC1416CG
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 14BIT SAMPLNG 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 14
Sampling Rate 400k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage ±5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 28-SSOP
Win Source Part Number 072459-LTC1416CG
Ultra Librarian 3D Model Ultra Librarian LTC1416CG CAD Model

Description

Linear Technology LTC1416CG Analog-to-Digital Converter

Introducing the LTC1416CG, a high-performance 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver precision and speed for a wide range of data acquisition and signal processing applications. This robust ADC component is housed in a compact 28-pin SSOP package, making it an ideal choice for space-constrained designs that require high accuracy and fast conversion rates.

The LTC1416CG offers an impressive sampling rate of up to 200ksps, allowing for rapid data acquisition that is essential in real-time monitoring and control systems. This high-speed ADC features a parallel interface, facilitating easy integration with microcontrollers, digital signal processors (DSPs), and other digital systems. The parallel interface also ensures that data can be transferred quickly without bottlenecks, maintaining system performance and responsiveness.

With its differential inputs, the LTC1416CG provides excellent noise immunity and the ability to measure small signal variations, which is critical in high-precision applications such as medical instrumentation, industrial control, and scientific measurement equipment. The differential inputs also help to reduce common-mode noise, enhancing the overall signal integrity and accuracy of measurements.

The LTC1416CG operates on a single 5V supply, simplifying power supply design and ensuring compatibility with a wide range of systems. Its low power consumption makes it suitable for battery-powered devices and portable equipment, where power efficiency is a key consideration.

Key features of the LTC1416CG include:

  • 16-bit resolution for high-precision measurements
  • 200ksps sampling rate for fast data acquisition
  • Differential inputs for improved noise rejection
  • Parallel interface for high-speed data transfer
  • Single 5V supply operation for ease of integration
  • Low power consumption for energy-efficient designs
  • Compact 28-pin SSOP package for space-saving applications

In summary, the LTC1416CG from Linear Technology is a versatile and reliable ADC that offers the precision and speed required for demanding applications. Whether you're developing sophisticated medical devices, industrial automation systems, or advanced scientific instruments, the LTC1416CG is engineered to meet your needs with its exceptional performance and ease of use.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess