EN
  • EN
  • DE

STM32F767VGT6

Part No STM32F767VGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F7
Package Tray
Number of I/O 82
Family Name STM32F767
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847063-STM32F767VGT6
Ultra Librarian 3D Model Ultra Librarian STM32F767VGT6 CAD Model

Description

The STM32F767VGT6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of the industry-leading STM32F7 series based on the ARM Cortex-M7 processor. This advanced MCU is designed to offer the best balance between performance, power efficiency, and cost, making it an ideal choice for a wide range of applications, including industrial control, motor drives, medical equipment, and IoT devices.

Key Features:

  • Core: ARM Cortex-M7 processor with double-precision floating point unit (FPU), achieving a 216 MHz maximum frequency.
  • Memory: Equipped with 1 Mbyte of Flash memory and 512+4 Kbytes of RAM, providing ample space for complex applications.
  • Rich Connectivity: Offers a variety of communication interfaces including 4x I2C, 4x USART, 4x UART, 6x SPI, 2x SAI, 2x CAN, and 1x SDMMC.
  • Advanced Graphics: Comes with an LCD-TFT controller and supports Chrom-ART Accelerator™ for enhanced graphic performance.
  • High-Speed Data Processing: Features a cache and branch prediction to ensure high-speed operation, with the ability to run from internal or external memory sources.

Performance and Power Efficiency:

The STM32F767VGT6 brings the dynamic efficiency of the Cortex-M7 core, with its Adaptive Real-Time (ART) Accelerator and L1 cache, which ensures zero-wait execution from Flash memory. The MCU also features various power-saving modes, including Sleep, Stop, and Standby, to optimize power consumption in different scenarios.

Development and Ecosystem:

STMicroelectronics supports the STM32F767VGT6 with a comprehensive set of development tools and software, including the STM32Cube software ecosystem which offers HAL libraries, middleware solutions, and examples to accelerate the development process. The MCU is also supported by a range of development boards and kits for rapid prototyping and testing.

Package and Quality:

The STM32F767VGT6 comes in an LQFP100 package, which is suitable for various PCB technologies and ensures a compact footprint for space-constrained applications. The product is manufactured to meet the highest quality standards, providing reliability and performance for critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6301 $66.5204
8+ $13.6453 $109.1624
12+ $13.2188 $158.6256
16+ $12.7924 $204.6784
21+ $12.3660 $259.6860
28+ $11.0868 $310.4304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess