Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F7
Packaging Tray
Core Processor ARM Cortex-M7
Core Size 32-Bit
Speed 216MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 140
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage 1.7 V ~ 3.6 V
Data Converters A/D 24x12b, A/D 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 176-LQFP
Manufacturer Package 176-LQFP (24x24)
Win Source Part Number 795716-STM32F767IGT6
Family Name STM32F767IG
ECCN 3A991.a.2
Country of Origin Taiwan
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F767IGT6 CAD Model

Description

STM32F767IGT6 Microcontroller Overview

The STM32F767IGT6 is a high-performance ARM Cortex-M7 based microcontroller from STMicroelectronics, tailored for industrial applications, advanced user interfaces, and complex system integrations. This state-of-the-art MCU is part of the STM32F7 series, which is renowned for its rich feature set and powerful processing capabilities.

Key Features

  • Core: ARM Cortex-M7 processor with double-precision floating-point unit, running at a frequency of up to 216 MHz.
  • Memory: Equipped with 1 Mbyte of Flash memory and 512+4 Kbytes of RAM, providing ample space for complex applications.
  • Performance: Delivering 462 DMIPS/1082 CoreMark performance, thanks to the ART Acceleratorâ„¢ at 216 MHz.
  • Graphics: Chrom-ART Acceleratorâ„¢ for enhanced graphic content creation, and hardware JPEG codec for multimedia applications.
  • Connectivity: Comprehensive set of communication interfaces, including USB OTG HS and FS, Ethernet, CAN, SPI, I2C, USART, SAI, SDMMC, and more.
  • Power Efficiency: Multiple power-saving modes, including a low-power run mode for energy-sensitive applications.
  • Analog: Advanced analog peripherals, such as 3x 12-bit ADCs, 2x 12-bit DACs, and internal voltage reference, for precise analog signal management.
  • Timers: A rich set of timers, including advanced control timers, general-purpose timers, basic timers, and a SysTick timer.
  • Security: Features like a True Random Number Generator (TRNG) and hardware cryptographic acceleration for secure data processing and communication.
  • Debugging: Integrated debugging and programming capabilities with ST-LINK/V2 through the SWD connector.
  • Package: Available in an LQFP176 package, providing a balance between I/O capabilities and a compact footprint.

Applications

The STM32F767IGT6 is designed to serve a wide range of applications, from real-time control systems to complex multimedia user interfaces. It is particularly well-suited for industrial automation, medical equipment, home automation, and IoT devices, where performance, reliability, and power efficiency are critical.

Development Support

STMicroelectronics provides extensive support for development with the STM32F767IGT6, including software libraries, development boards, and a comprehensive Integrated Development Environment (IDE) with STM32CubeMX for peripheral initialization and HAL libraries for system development.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.6851
ECAD model for FS32K118LAT0MLFT
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6070 $66.4280
8+ $13.6262 $109.0096
12+ $13.2004 $158.4048
16+ $12.7746 $204.3936
21+ $12.3488 $259.3248
28+ $11.0713 $309.9964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,185 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention