Products specifications Report Issue?

Win Source Part Number WS1203336-STM32F765IIK7
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32F7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Program Memory Size 2MB (2M x 8)
Oscillator Type Internal
RAM Size 512K x 8
Data Converters A/D 24x12b; D/A 2x12b
Ultra Librarian 3D Model Ultra Librarian STM32F765IIK7 CAD Model

Description

STM32F765IIK7 Microcontroller by STMicroelectronics

The STM32F765IIK7 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of the industry-leading STM32F7 series. This advanced MCU is designed to meet the needs of demanding applications, offering a rich set of features that enable complex and intensive tasks to be handled with ease.

At the heart of the STM32F765IIK7 is an ARM Cortex-M7 core, which operates at speeds of up to 216 MHz. This core features a single-precision floating-point unit (FPU) that enhances the processing of numerical calculations, making it ideal for applications that require high levels of mathematical computation such as digital signal processing (DSP) and motor control.

The STM32F765IIK7 boasts an impressive memory configuration, including up to 2 Mbytes of flash memory and 512+4 Kbytes of RAM. This generous memory provision allows for complex programs and data-intensive operations without compromising on performance. Additionally, the MCU supports a range of external memory interfaces, enabling further expansion if needed.

Connectivity options are abundant with this microcontroller. It features three I2C interfaces, four USARTs, four UARTs, six SPIs, two CAN interfaces, and two SAI (Serial Audio Interface). For applications requiring internet connectivity, there is an Ethernet MAC with a dedicated DMA that supports IEEE 1588v2 hardware, ensuring precise time-stamping for real-time applications.

The STM32F765IIK7 also includes an extensive range of peripherals that facilitate a wide variety of application requirements. It includes USB OTG HS/FS, LCD-TFT and JPEG codec support, a camera interface, and an analog-to-digital converter (ADC) with 16-bit resolution. The MCU also features advanced timers, watchdog timers, and a real-time clock, which provide timing precision for both simple and complex tasks.

Security features on the STM32F765IIK7 include a hardware random number generator (RNG), and a cryptographic acceleration cell for encryption and decryption activities, ensuring secure data transmission and storage.

In summary, the STM32F765IIK7 from STMicroelectronics is a robust and versatile microcontroller that is well-suited for a wide range of applications that require high processing power, extensive memory, and versatile connectivity options. Its advanced architecture and comprehensive feature set make it an ideal choice for industrial control, medical equipment, complex IoT devices, and high-performance embedded systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention