EN
  • EN
  • DE

STM32F373C8T6

Part No STM32F373C8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
The number of I/O 36
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 1x12b, 3x16b; D/A 3x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number STM32F373
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 708452-STM32F373C8T6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F373C8T6 CAD Model

Description

The STM32F373C8T6 is a cutting-edge microcontroller from STMicroelectronics, which is part of the STM32F3 series. This series is renowned for its high performance and integration, making the STM32F373C8T6 an ideal choice for applications that require sophisticated control algorithms and mixed-signal integration.

Key Features

  • Core: ARM® Cortex®-M4 with FPU and DSP instructions, running at a frequency of up to 72 MHz.
  • Memory: Comes with 64 KB of Flash memory and 16 KB of SRAM, providing ample space for complex applications.
  • High-Resolution Timer: Includes a 16-bit high-resolution timer, enabling precise event timing and waveform generation.
  • Analog Features: Boasts an array of analog features such as 12-bit ADCs, DACs, and fast comparators, enhancing its capability to handle analog signals with high accuracy.
  • Communication Interfaces: Offers a variety of communication interfaces like I2C, SPI, USART, and CAN, facilitating easy connectivity with peripheral devices.
  • Debugging and Programming: Features Serial Wire Debug (SWD) and JTAG interfaces, simplifying the development and testing process.

Applications

The versatility of the STM32F373C8T6 makes it suitable for a wide range of applications, including:

  • Industrial control systems
  • Motor control
  • Medical and handheld equipment
  • Audio applications
  • Smart sensors and IoT devices

Package and Quality

This microcontroller is available in an LQFP48 package, which is both compact and offers excellent thermal performance. STMicroelectronics ensures the highest quality and reliability, with the STM32F373C8T6 being subjected to rigorous testing and validation processes.

Development Support

STMicroelectronics provides extensive development support for the STM32F373C8T6, including software libraries, development kits, and the STM32Cube ecosystem. This comprehensive support helps to accelerate the development cycle and reduce time-to-market for products based on this microcontroller.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6346 $53.0768
19+ $5.4438 $103.4322
29+ $5.2737 $152.9373
40+ $5.1035 $204.1400
51+ $4.9334 $251.6034
68+ $4.4231 $300.7708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess