EN
  • EN
  • DE

STM32F746VET6

Part No STM32F746VET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32F746
Other Names 497-16607
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262705-STM32F746VET6
Ultra Librarian 3D Model Ultra Librarian STM32F746VET6 CAD Model

Description

STM32F746VET6 Microcontroller - STMicroelectronics

The STM32F746VET6 is a high-performance microcontroller from STMicroelectronics that is part of the STM32F7 series, which are based on the ARM Cortex-M7 processor. This advanced microcontroller is designed to offer the best balance between performance, power, and security, making it an ideal choice for a wide range of applications, including industrial control, medical equipment, and sophisticated IoT devices.

With its Cortex-M7 core, the STM32F746VET6 operates at frequencies of up to 216 MHz, providing the computational power necessary to handle complex tasks and algorithms. The core also features a floating-point unit (FPU) which enhances the performance of applications with floating-point math requirements.

Key Features:

  • Core: ARM® Cortex®-M7 CPU with FPU, 216 MHz max CPU frequency
  • Flash memory: 512 Kbytes with read-while-write support
  • RAM: 320 Kbytes (including 64 Kbytes of data TCM RAM for critical real-time data) + 4 Kbytes of backup SRAM
  • Display interface: LCD-TFT controller supporting up to XGA resolution
  • Advanced connectivity: USB OTG HS, Ethernet, Camera interface, SDMMC
  • Rich set of peripherals for connectivity, system control, and analog functions
  • Advanced graphics capabilities with Chrom-ART Accelerator™
  • Hardware encryption support: AES, HASH (MD5, SHA-1), HMAC, and TRNG
  • Package: 100-pin LQFP
  • Operating voltage range: 1.7 V to 3.6 V

The STM32F746VET6 also integrates a variety of peripherals that enhance its connectivity options. These include USB OTG HS and Ethernet for networking, as well as a camera interface and SDMMC for data storage and multimedia applications. The microcontroller's LCD-TFT controller supports up to XGA resolution, allowing developers to incorporate sophisticated user interfaces with high-quality displays.

For developers concerned with security, the STM32F746VET6 includes hardware encryption modules to ensure data protection and secure communication. The Chrom-ART Accelerator™ is another standout feature, significantly improving the performance of graphic operations and reducing CPU load.

Overall, the STM32F746VET6 is a versatile and powerful microcontroller that delivers remarkable performance and a rich set of features to meet the demands of complex and cutting-edge applications.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6721 $59.3442
5+ $24.3464 $121.7320
7+ $23.5856 $165.0992
9+ $22.8247 $205.4223
12+ $22.0639 $264.7668
16+ $19.7814 $316.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess