EN
  • EN
  • DE

STM32F439AIH6

Part No STM32F439AIH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 169UFBGA / ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 169-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 169-UFBGA
Supplier Device Package 169-UFBGA (7x7)
Base Product Number STM32F439
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 416
Win Source Part Number 1318634-STM32F439AIH6
Ultra Librarian 3D Model Ultra Librarian STM32F439AIH6 CAD Model

Description

STM32F439AIH6 Microcontroller Overview

The STM32F439AIH6 is a high-performance microcontroller from STMicroelectronics, which is part of their advanced STM32F4 series. This device is designed to meet the needs of demanding applications by offering an ideal balance of power efficiency and processing capability. It is based on the ARM Cortex-M4 core with a Floating Point Unit (FPU), which operates at frequencies up to 180 MHz, thus providing the computational power required for complex algorithms and signal processing functions.

Key Features

  • Core: ARM Cortex-M4 with FPU, running at up to 180 MHz
  • Memory: Features 2 MB of flash memory and 256 KB of SRAM, which is ample for a wide range of applications.
  • Advanced Connectivity: Includes a variety of communication interfaces such as I2C, SPI, UART, and USB OTG.
  • Rich Set of Peripherals: Comes with a range of built-in peripherals including ADCs, DACs, timers, and more.
  • Graphics Support: Offers an LCD-TFT controller for direct drive of color screens, enhancing user interface capabilities.
  • Security Features: Provides features like a true random number generator and cryptographic hardware acceleration for secure data processing.
  • Power Efficiency: Designed for low-power operation with multiple power-saving modes to extend battery life in portable devices.

Applications

The STM32F439AIH6 is versatile and can be used in a broad range of applications. It is particularly suitable for industrial control systems, medical equipment, complex IoT devices, and advanced user interfaces with graphic displays. Its high processing power also makes it ideal for audio and image processing tasks, as well as for implementing sophisticated communication protocols.

Development Support

STMicroelectronics provides extensive support for the STM32F439AIH6 through their comprehensive software development ecosystem. Developers can take advantage of the STM32Cube software suite, which includes HAL, middleware libraries, and examples to accelerate the development process. Additionally, there is support for a range of development boards and kits, which provide a quick start for prototyping and evaluation.

With its advanced features and robust design, the STM32F439AIH6 is a powerful microcontroller choice for engineers looking to build high-performance, feature-rich products.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess