Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467583-160BXW180MEFR16X20
Manufacturer Rubycon
Package Bulk
Product Status Active
Capacitance 180µF
Tolerance ±20%
Voltage - Rated 160 V
Lifetime @ Temp. 10000 Hrs @ 105°C
Operating Temperature -40°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 800 mA @ 120 Hz
Ripple Current @ High Frequency 1.8 A @ 100 kHz
Lead Spacing 0.295" (7.50mm)
Size / Dimension 0.630" Dia (16.00mm)
Height - Seated (Max) 0.866" (22.00mm)
Mounting Type Through Hole
Package / Case Radial, Can
Ultra Librarian 3D Model Ultra Librarian 160BXW180MEFR16X20 CAD Model

Description

The 160BXW180MEFR16X20 is a high-quality Aluminum Electrolytic Capacitor designed by Rubycon. This capacitor features a radial leaded configuration and is noted for its long-life performance, making it suitable for various applications, including power supply, automotive, and industrial electronics. With its capacity to operate under high temperature, this electrolytic capacitor ensures reliability and stability in circuit designs, contributing to the enhancement of overall device performance. The 160BXW180MEFR16X20's specifications include a long lifespan and superior electrolytic properties that provide smooth power delivery and filtering across a wide range of operating conditions. Rubycon's commitment to manufacturing excellence is evident in the design and production of these capacitors, offering engineers and designers a dependable solution for their electronic component needs.

You May Also Be Interested in

Broadcom Limited
92 SerDes,Single Stage,no retimer
Lowest to $1,412.5374
ECAD model for BCM88795CB0KFSBG
Analog Devices Inc.
5V, 6A Synchronous Step-Down Silent Switcher in 2mm 2mm LQFN
Lowest to $6.1943
ECAD model for LTC3309AJV#TRMPBF
AVX Corporation
MLC Chip
Need more? Email Us
ECAD model for 1808AA221KAT1A
AVX Corporation
AVX
Lowest to $2.9394
ECAD model for THJD686K016RJN-AVX
Aquantia Corp
SINGLE PORT 10G/5G/2.5G/1G/100M/
Lowest to $28.0682
ECAD model for AQR113C-B0-C
AVX Corporation
AVX
Need more? Email Us
ECAD model for 1206YC274KAT2A
Broadcom Limited
EPON/GPON GE PROCESSOR
Lowest to $47.5682
ECAD model for BCM68360B1KFEBG
Broadcom Limited
Processor ICs 106, bonded 35B, V/ADSL, VoIP, no SPU
Need more? Email Us
ECAD model for BCM63155B1VKFSBG
Broadcom Limited
WLAN SINGLE CHIP 11N 2X2 DUALBAN
Need more? Email Us
ECAD model for BCM43236TB1KML1WGT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention