Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 4/4
Duplex Half
Receiver Hysteresis 60 mV
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number DS36954
Standard Package 36 pcs
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586661-DS36954M
Ultra Librarian 3D Model Ultra Librarian DS36954M CAD Model

Description

The DS36954M is a versatile, high-speed quad differential bus transceiver designed by Texas Instruments to interface between digital systems and balanced transmission lines. This robust component is part of the 3.3V ABT family, optimized for signal integrity and designed to maintain the integrity of high-speed data transmission over controlled impedance media of approximately 120 ohms.

Key Features

  • High-Speed Operation: This transceiver can operate at very high speeds, making it ideal for demanding applications that require fast data transfer rates.
  • Low Power Consumption: The DS36954M has been designed to consume minimal power, which helps in reducing the overall power consumption of the system it is a part of.
  • Hot-Swap Capability: It features a glitch-free power-up and power-down, which allows for live insertion or removal without negatively affecting the bus system.
  • Robust Protection: The device includes protection against excessive power dissipation by thermal shutdown and also features short-circuit protection.
  • Multiple Package Options: Available in a variety of packages, this transceiver can be integrated into different types of system designs with ease.

Applications

The DS36954M is suitable for a wide range of applications, including but not limited to:

  • Telecommunications
  • Data networking equipment
  • High-speed data transmission systems
  • Industrial control and automation

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 3.3V ± 0.3V Operating Temperature Range 0°C to 70°C Package Type SOIC RoHS Status Compliant

For detailed information about the DS36954M, including pin configurations, technical diagrams, and quality and environmental data, please refer to the official Texas Instruments datasheet available on their website.

You May Also Be Interested in

Renesas Electronics America
+5V Powered RS-232 Transmitters/Receivers with 0.1Microfarad External Capacitors | IC TXRX RS-232 5V 16-DIP
Lowest to $0.6778
ECAD model for HIN202CP
Maxim Integrated
IC TXRX MULTIPROTOCOL 28-SSOP / Triple Transmitter/Receiver RS-232/RS-449/RS-530 28-Pin SSOP
Need more? Email Us
ECAD model for MXL1543BCAI+
ON Semiconductor
Noninverting Buffer with Open Drain Output | IC BUFFER NON-INVERT 5.5V 5TSOP
Lowest to $0.0780
ECAD model for MC74VHC1G07DTT1
Texas Instruments
IC QUAD RS-485 DIFF DRVR 16-DIP
Need more? Email Us
ECAD model for SN75LBC172ANG4
Exar Corporation
IC TXRX RS232/422/485 28TSSOP / Dual Transmitter/Receiver RS-232/RS-422/RS-485 28-Pin TSSOP T/R
Need more? Email Us
ECAD model for SP337EBCY-L/TR
STMicroelectronics
Low-voltage CMOS hex buffer (open drain) | IC BUFFER NON-INVERT 3.6V 14SO
Need more? Email Us
ECAD model for 74LCX07YMTR
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION | IC RS232 3V5.5V DRVR ESD 20-SOIC
Need more? Email Us
ECAD model for MAX3223ECDWR
ON Semiconductor
Low Voltage Bidirectional Transceiver with Bushold | IC TXRX NON-INVERT 3.6V 20SOIC
Lowest to $13.1223
ECAD model for 74LCXH245WMX
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION | IC DVR/RCVR RS232 ESD 20SSOP
Lowest to $7.0681
ECAD model for TRS3223ECDB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention