Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F4
Package Reel - TR
Number of I/O 81
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18786-2, 497-18786-6, STM32F412VGT6TR-ND, 497-18786-1
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851746-STM32F412VGT6TR
Ultra Librarian 3D Model Ultra Librarian STM32F412VGT6TR CAD Model

Description

STM32F412VGT6TR Microcontroller

The STM32F412VGT6TR is a state-of-the-art microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of applications requiring high computational power, versatility, and reliability. This MCU is part of the STM32F4 series, which is renowned for its high-performance ARM Cortex-M4 processor with a floating-point unit (FPU). The STM32F412VGT6TR is a perfect fit for demanding applications such as industrial control, medical equipment, sophisticated IoT devices, and advanced user interfaces.

Key Features:

  • Core: ARM Cortex-M4 with FPU, running at frequencies up to 100 MHz, providing the perfect balance between power consumption and processing capability.
  • Memory: Comes with 1MB of Flash memory and 256KB of SRAM, ensuring ample space for complex applications and software stacks.
  • Power Efficiency: Features multiple power-saving modes including Stop, Standby, and Sleep modes to ensure energy efficiency in power-sensitive applications.
  • I/O Ports: Offers a rich set of I/Os and peripherals, including up to 114 GPIOs, USB OTG, CAN, and several serial communication interfaces such as I2C, SPI, and USART.
  • Analog: Equipped with 3x 12-bit ADCs, 2x DACs, providing excellent analog capabilities for interfacing with sensors and other analog devices.
  • Timer Units: Features advanced-control timers, general-purpose timers, and basic timers, making it ideal for time-sensitive control applications.
  • Security: Includes features like a True Random Number Generator (TRNG) and a CRC calculation unit to ensure data integrity and security.
  • Package: Available in a 100-pin LQFP package, offering a compact footprint for space-constrained applications.

Advanced Connectivity:

The STM32F412VGT6TR supports advanced connectivity options, ensuring seamless integration with both digital and analog devices. Its USB OTG full-speed interface and integrated PHY make it ideal for embedded USB applications.

Development Ecosystem:

STMicroelectronics provides an extensive development ecosystem for the STM32F412VGT6TR, including software libraries, development boards (like the NUCLEO-F412ZG), and the STM32Cube software development kit, which simplifies the development process and reduces time to market.

Overall, the STM32F412VGT6TR is a robust and flexible MCU that offers high performance, a wide range of peripherals, and advanced features for complex and demanding applications.

You May Also Be Interested in

Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3158 $58.2106
13+ $7.7895 $101.2635
20+ $7.5264 $150.5280
29+ $7.0001 $203.0029
38+ $6.7369 $256.0022
47+ $6.4737 $304.2639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,840 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention