Products specifications Report Issue?

Categories Crystals
Features 6 MHz Ceramic Resonator Built in Capacitor 33 pF ±0.2% -20°C ~ 80°C Surface Mount
Manufacturer Panasonic
Series EFO-S
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -20°C ~ 80°C
Mounting Surface Mount
Package 3-SMD, Non-Standard
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number PX600STR, PX600STR-NDR, Q1302480, PX6004E5, PX600SCT, EFOS6004E5, PX600SDKR, PX600SDKR-NDR, PX600SCT-NDR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917949-EFO-S6004E5
Ultra Librarian 3D Model Ultra Librarian EFO-S6004E5 CAD Model

Description

The Panasonic electronic component with Win Source Part Number 917949-EFO-S6004E5 is a ceramic resonator with a built-in capacitor of 33 pF ±0.2%.

  • Capacitance: 33 pF ±0.2%
  • Temperature Range: -20°C ~ 80°C
  • Mounting Type: Surface Mount
  • Series: EFO-S
  • Category: Crystals
  • Supply and Demand: Balanced
  • Package: 2500
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

CTS-Frequency Controls
XTAL OSC XO 48.0000MHZ HCMOS
Need more? Email Us
ECAD model for 636L3I048M00000
AVX Corp/Kyocera Corp
XTAL OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
ECAD model for KC2520C26.0000C1YE00
Abracon LLC
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
ECAD model for ASFLMPC-25.000MHZ-LR-T
Abracon LLC
MEMS OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
ECAD model for ASVMPLV-156.250MHZ-LR-T
TXC CORPORATION
XTAL OSC XO 24.5760MHZ CMOS SMD
Need more? Email Us
ECAD model for 7X-24.576MBB-T
Abracon LLC
MEMS OSC XO 150.0000MHZ LVCMOS
Need more? Email Us
ECAD model for ASDMB-150.000MHZ-XY-T
TXC CORPORATION
XTAL OSC XO 40.0000MHZ CMOS SMD
Need more? Email Us
ECAD model for 7C-40.000MBA-T
Connor-Winfield Corporation
XTAL OSC VCXO 24.5760MHZ LVCMOS
Need more? Email Us
ECAD model for VKB51B2-024.576M
Abracon LLC
MEMS OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
ECAD model for ASFLMPC-50.000MHZ-LR-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention