Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 90
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Series STM32 F4
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 168MHz
Connectivity CAN DCMI EBI/EMI Ethernet I²C IrDA LIN SPI UART/USART USB OTG
Peripherals Brown-out Detect/Reset DMA I²S LCD POR PWM WDT
Number of I/O 82
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Operating Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Device Package 100-LQFP (14x14)
Catalog STM32 F4 Series
Win Source Part Number 085967-STM32F407VGT6
Family Name STM32F407VG
Introduction Date September 15, 2011
ECCN 3A991.a.2
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2030
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM32F407VGT6 CAD Model

Description

STM32F407VGT6 Microcontroller

The STM32F407VGT6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of their advanced STM32F4 series. This powerful MCU is based on the ARM Cortex-M4 processor with a floating-point unit (FPU), delivering superior computational performance suitable for demanding applications. It is an ideal choice for embedded applications requiring intensive processing capabilities, such as automotive, industrial control, medical equipment, and IoT devices.

Key Features:

  • Core: ARM Cortex-M4 with FPU operating at frequencies up to 168 MHz.
  • Memory: 1 Mbyte of Flash memory and 192+4 Kbytes of SRAM.
  • Performance: A benchmark score of 210 DMIPS/1.25 DMIPS/MHz (Dhrystone 2.1), and an Adaptive real-time accelerator (ART Acceleratorâ„¢) which allows zero-wait-state execution from Flash memory.
  • Connectivity: Three 12-bit ADCs, two DACs, a low-power RTC, twelve general-purpose 16-bit timers including two PWM timers for motor control, and two general-purpose 32-bit timers.
  • Rich Peripherals: Up to 17 communication interfaces, including six SPIs, three I2Cs, two I2Ss, three USARTs, two UARTs, CAN, and USB OTG HS/FS.
  • Operating Voltage: Ranges from 1.8 to 3.6 volts, ensuring flexibility for various power supply designs.
  • Package: LQFP100 package, which is conducive for space-constrained applications.

Advanced Capabilities:

The STM32F407VGT6 MCU also features advanced capabilities such as real-time acceleration, memory protection unit (MPU), and a flexible static memory controller supporting Compact Flash, SRAM, PSRAM, NOR, and NAND memories. It includes a comprehensive set of power-saving modes, allowing the design of low-power applications.

Development Support:

STMicroelectronics provides robust development support for the STM32F407VGT6 with a wide range of software tools, including the STM32Cube software development kit which comprises a Hardware Abstraction Layer (HAL), middleware components, and examples. Additionally, the extensive STM32 ecosystem encompasses development boards, software IDEs, and configuration tools to expedite development processes.

Overall, the STM32F407VGT6 microcontroller is a versatile and powerful component that brings efficiency and performance to a new level, addressing the needs of complex and sophisticated applications.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 256KB FLASH 40QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
Need more? Email Us
ECAD model for SIM3L164-C-GM
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7039 $51.7429
23+ $4.4062 $101.3426
36+ $4.2573 $153.2628
51+ $3.9596 $201.9396
66+ $3.8107 $251.5062
82+ $3.6619 $300.2758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 46,861 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention