Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Core Processor ARM Cortex-M4F
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
The number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 1.65V ~ 1.95V
Data Converters A/D 16x12b, 21x16b; D/A 3x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 66-UFBGA, WLCSP
Supplier Device Package 66-WLCSP (3.8x4.2)
Family Part Number STM32F383
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 708454-STM32F383RCY6TR
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F383RCY6TR CAD Model

Description

STM32F383RCY6TR Microcontroller

The STM32F383RCY6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed for embedded applications that require a balance between power efficiency and processing capability. This MCU is part of the STM32F3 series, which is renowned for its exceptional 32-bit ARM Cortex-M4 core with a floating-point unit (FPU). The STM32F383RCY6TR is ideal for a wide range of applications, including industrial control, medical equipment, and consumer electronics.

Key Features:

  • Core: ARM Cortex-M4 with FPU, operating at frequencies up to 72 MHz.
  • Memory: Equipped with 256 KB of flash memory and 32 KB of SRAM, allowing for robust program storage and efficient data management.
  • Communication Interfaces: Offers a variety of communication options including I²C, SPI, USART, and CAN, ensuring versatile connectivity options for peripherals.
  • High-Resolution Timers: Features advanced-control timers for precise timing operations, essential for applications requiring high-resolution timing such as motor control.
  • ADCs and DACs: Comes with multiple 12-bit analog-to-digital converters and digital-to-analog converters for accurate analog signal processing.
  • Power Efficiency: Designed with ST's advanced power-saving modes, which enable the reduction of power consumption in idle or low-activity states.
  • Package: Available in a 64-pin LQFP package, providing a compact footprint while still offering ample I/O options for complex designs.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.

Applications:

The STM32F383RCY6TR is adept at managing the demands of sophisticated applications. Its processing power and rich set of peripherals make it suitable for:

  • Advanced motor control systems
  • Industrial automation and robotics
  • Medical devices and healthcare technology
  • Consumer electronics and gaming
  • Energy management and smart grid infrastructure

With its robust design and advanced features, the STM32F383RCY6TR by STMicroelectronics is a versatile and reliable choice for developers looking to create high-performance embedded systems.

You May Also Be Interested in

NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to €3.4999
ECAD model for P89LPC901FD
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN
Microchip Technology
IC MCU 16BIT 128KB FLASH 48TQFP
Lowest to €5.3549
ECAD model for DSPIC33CK128MP505-I/PT
Renesas Electronics America
Silicon P Channel Power MOS FET High Speed Power Switching
Lowest to €0.2737
ECAD model for HAT1054R
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to €39.8382
ECAD model for PIC24FJ96GA006-I/PT
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to €12.4066
ECAD model for PIC24HJ256GP210-I/PT
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to €118.7488
ECAD model for PIC32MX575F512LT-80I/PF
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to €17.4397
ECAD model for PIC32MX250F128D-I/PT

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ €3.3659 €47.1222
33+ €2.7618 €91.1395
51+ €2.6754 €136.4477
71+ €2.5892 €183.8314
91+ €2.5028 €227.7561
122+ €2.2439 €273.7576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention