EN
  • EN
  • DE

STM32F373VBT6

Part No STM32F373VBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F3
Package Tray
Number of I/O 84
Family Name STM32F373
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851993-STM32F373VBT6
Ultra Librarian 3D Model Ultra Librarian STM32F373VBT6 CAD Model

Description

The STM32F373VBT6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high-performance ARM Cortex-M4 core. This MCU is designed to meet the needs of complex and demanding applications, offering a blend of power efficiency, processing capabilities, and a rich set of peripherals.

Key Features

  • Core: ARM Cortex-M4 with FPU operating at a frequency of up to 72 MHz, providing ample computational power for math-intensive operations.
  • Memory: Equipped with 128 KB of Flash memory and 16 KB of SRAM, it delivers a balanced approach to storage and speed.
  • Digital Peripherals: Includes several timers, a real-time clock, and communication interfaces such as SPI, I2C, and USART, making it highly versatile for various digital interactions.
  • Analog Peripherals: Features a 12-bit ADC, 12-bit DAC, and analog comparators, allowing for precise analog signal management.
  • Debugging Features: Comes with built-in debugging and programming capabilities through SWD (Serial Wire Debug) and a bootloader, simplifying development and troubleshooting.
  • Power Efficiency: Supports multiple power modes, including a low-power run mode, sleep mode, and standby mode, making it suitable for battery-powered or energy-sensitive applications.
  • Package: Available in an LQFP100 package, which offers a compact footprint while still providing ample GPIOs for interface and control.

Applications

The STM32F373VBT6 is an ideal choice for a wide range of applications, including industrial control systems, medical equipment, complex sensor systems, and advanced consumer electronics. Its powerful core, combined with its rich set of peripherals, makes it a flexible solution that can adapt to the unique requirements of various applications.

Development Support

STMicroelectronics provides extensive support for the STM32F373VBT6 through their software development ecosystem, including the STM32Cube software suite, which offers HAL libraries, middleware components, and examples to accelerate the development process. Additionally, the MCU is supported by a range of development boards and kits for prototyping and testing.

For detailed specifications and technical documentation, visit the STMicroelectronics official website or contact their support team for further assistance.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5373 $66.1492
8+ $13.5691 $108.5528
12+ $13.1451 $157.7412
16+ $12.7210 $203.5360
21+ $12.2970 $258.2370
28+ $11.0249 $308.6972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,327 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess