EN
  • EN
  • DE

STM32F373C8T6TR

Part No STM32F373C8T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F3
Package Reel - TR
Number of I/O 36
Family Name STM32F373
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-19004-2, 497-19004-1, STM32F373C8T6TR-ND, 497-19004-6
Quantity per package 2400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847970-STM32F373C8T6TR
Ultra Librarian 3D Model Ultra Librarian STM32F373C8T6TR CAD Model

Description

STM32F373C8T6TR Microcontroller

The STM32F373C8T6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, a leader in semiconductor solutions. This MCU is part of the STM32 F3 series, which is renowned for its high performance and rich set of features designed to cater to a wide range of applications. The STM32F373C8T6TR is specifically engineered to meet the demands of complex and computationally intensive tasks within the industrial, medical, and consumer electronics sectors.

Key Features

  • Core: ARM Cortex-M4 with FPU (Floating Point Unit), which operates at a frequency of up to 72 MHz, delivering enhanced computational power and efficiency.
  • Memory: Comes with 64 KB of Flash memory and 16 KB of SRAM, providing ample space for application code and data storage.
  • Advanced Control: Equipped with a range of timers, including a 32-bit and two 16-bit timers, alongside other specialized timers for motor control.
  • Analog Features: Boasts a 12-bit ADC with 27 channels, two DACs, and seven comparators, offering excellent precision for analog signal processing.
  • Communication Interfaces: Includes multiple communication peripherals such as I2C, SPI, USART, and CAN, facilitating versatile connectivity options.
  • Package: Available in a LQFP48 package, which is ideal for space-constrained applications.

Applications

The STM32F373C8T6TR's robust architecture and rich set of peripherals make it suitable for a diverse range of applications, such as:

  • Industrial control systems
  • Motor drives and application control
  • Medical equipment
  • Complex sensors and IoT devices
  • Consumer electronics

Design Support

STMicroelectronics provides extensive support for the STM32F373C8T6TR, including software libraries and development tools. The STM32Cube ecosystem, which consists of the STM32CubeMX configurator and initialization code generator, and the STM32CubeIDE integrated development environment, simplifies the development process, allowing designers to focus on innovation and product differentiation.

The STM32F373C8T6TR MCU is an excellent choice for designers looking for a high-performance, feature-rich microcontroller that can tackle complex tasks while maintaining cost-effectiveness and minimizing power consumption.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1667 $50.1669
18+ $5.8804 $105.8472
27+ $5.6966 $153.8082
37+ $5.5129 $203.9773
47+ $5.3291 $250.4677
63+ $4.7778 $301.0014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess