EN
  • EN
  • DE
  • IT

74LVC38AD

Part No 74LVC38AD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input NAND gate (open drain)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132985-74LVC38AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC38AD CAD Model

Description

NXP 74LVC38AD Quad 2-Input NAND Gate

The NXP 74LVC38AD is a high-performance, low-voltage CMOS product from NXP Semiconductors, designed to meet the requirements of high-speed and low-power applications. This integrated circuit is part of the LVC family, which stands for Low-Voltage CMOS, and is characterized by its ability to operate at a lower voltage range while maintaining high-speed operation. The 74LVC38AD is a versatile quad 2-input NAND gate that offers robust functionality in a wide range of digital applications.

Constructed in a 14-pin SOIC (Small Outline Integrated Circuit) package, the 74LVC38AD ensures a compact footprint on printed circuit boards (PCBs), making it suitable for space-constrained applications. Each of the four independent NAND gates can operate at voltages as low as 1.2V and up to 3.6V, which is beneficial for interfacing with both 3.3V and 2.5V logic levels. This feature allows for seamless integration into mixed-voltage systems without the need for level shifters.

The device boasts a 5V tolerant input capability when operating in the 2.7V to 3.6V range, providing additional flexibility for interfacing with legacy systems that operate at higher voltages. Furthermore, the 74LVC38AD has a high noise immunity and is capable of driving 50Ω transmission lines at 3.3V, making it an excellent choice for telecommunications and data processing applications where signal integrity is crucial.

One of the key advantages of the 74LVC38AD is its low static and dynamic power consumption. The IC features a balanced output drive with high current sinking and sourcing capability, ensuring fast switching speeds while minimizing power dissipation. This makes it ideal for battery-operated devices, portable electronics, and other power-sensitive applications.

In addition to its technical attributes, the 74LVC38AD is also designed with environmental considerations in mind. It is compliant with RoHS (Restriction of Hazardous Substances) standards, which restricts the use of certain hazardous materials in electronic equipment. This compliance ensures that the product is suitable for use in environmentally-sensitive markets and contributes to the overall reduction of electronic waste.

With its combination of low-voltage operation, high-speed performance, and power efficiency, the NXP 74LVC38AD is an excellent choice for designers looking to implement reliable and energy-efficient NAND gate logic in their digital systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess