EN
  • EN
  • DE

STM32F372VBT6

Part No STM32F372VBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F3
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 84
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 24K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 1x12b, 1x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32F372
Other Names 497-13310,-497-13310
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262918-STM32F372VBT6
Ultra Librarian 3D Model Ultra Librarian STM32F372VBT6 CAD Model

Description

Product Overview: STM32F372VBT6 Microcontroller

The STM32F372VBT6 is a high-performance ARM Cortex-M4 microcontroller from STMicroelectronics, designed to offer a perfect blend of real-time capabilities, digital signal processing (DSP), and low-power operation. It is part of the STM32F3 series, which is renowned for its excellent performance in mixed-signal applications and is well-suited for a wide range of industrial, medical, and consumer applications.

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions, running at a frequency of up to 72 MHz, which provides the computational power necessary for complex algorithms and control systems.
  • Memory: Comes with 128 KB of Flash memory and 24 KB of SRAM, offering ample space for application code and data storage.
  • Advanced I/Os: Includes a rich set of peripherals such as multiple 16-bit timers, 32-bit timers, a real-time clock, and communication interfaces like I2C, SPI, USART, and USB.
  • Analog Features: Features 12-bit ADCs, DACs, advanced comparators, and op-amps, which enable sophisticated signal acquisition and conditioning.
  • Debugging and Programming: Supports in-circuit debugging and programming via SWD (Serial Wire Debug) and a bootloader for in-application programming, simplifying development and maintenance.
  • Energy Efficiency: With multiple power-saving modes including STOP and STANDBY, the STM32F372VBT6 excels in energy-constrained applications.
  • Packages: Available in a 100-pin LQFP package, which is suitable for PCB designs with space constraints.

Applications

The STM32F372VBT6 is versatile enough to be used in a variety of applications, such as:

  • Industrial control systems
  • Medical equipment
  • Complex motor control
  • Portable consumer devices
  • Sensing and monitoring systems
  • Audio applications

With its powerful Cortex-M4 core and extensive set of peripherals, the STM32F372VBT6 provides a scalable and cost-effective solution for designers looking to create advanced and reliable products. Its support for DSP instructions also makes it ideal for audio processing and complex algorithm implementation.

STMicroelectronics provides comprehensive software support for the STM32F372VBT6, including the STM32Cube software development kit, which features HAL (Hardware Abstraction Layer) libraries, middleware components, and examples to accelerate development.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess